EN
  • EN
  • DE

PXAG49KBA

Part No PXAG49KBA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44PLCC / MCU 16-bit 80C51 CISC 64KB Flash 5V 44-Pin PLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor XA
Part Core Size 16-Bit
Speed(Frequency) 30MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 062233-PXAG49KBA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PXAG49
Introduction Date June 15, 1999
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PXAG49KBA CAD Model

Description

The PXAG49KBA is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to deliver exceptional performance, security, and flexibility for a wide range of applications. As part of NXP's reputable product line, the PXAG49KBA is engineered to meet the rigorous demands of today's advanced embedded systems.

High-Performance Computing

At the core of the PXAG49KBA lies a powerful processing unit capable of executing complex tasks with remarkable efficiency. This MCU is optimized for high-speed computing needs and is well-suited for applications that require quick data processing and real-time operations. Its robust architecture ensures that it can handle multiple tasks simultaneously without compromising on performance.

Advanced Security Features

Security is a paramount concern in today's interconnected world, and the PXAG49KBA is equipped with cutting-edge security features. It includes hardware-based encryption modules that provide secure data storage and transmission capabilities. With these features, the PXAG49KBA is an ideal choice for applications where data integrity and confidentiality are critical, such as in financial services, healthcare, and IoT devices.

Flexible Integration

The PXAG49KBA's flexible integration options make it a versatile component for various electronic designs. It supports a wide range of peripherals and communication interfaces, allowing designers to easily incorporate it into their systems. Whether you're designing a complex industrial control system or a simple consumer electronic product, the PXAG49KBA provides the connectivity you need to make your design a success.

Energy Efficiency

Energy efficiency is a key consideration in modern electronics design, and the PXAG49KBA excels in this area. It is designed to operate at low power, making it suitable for battery-powered devices and applications where power conservation is essential. The MCU's power management features enable it to maintain optimal performance while minimizing energy consumption.

Reliability and Durability

NXP's commitment to quality ensures that the PXAG49KBA is a reliable and durable component for any application. It is built to withstand harsh environments and to operate reliably over extended periods, reducing maintenance costs and prolonging the lifespan of the products it powers.

With its combination of performance, security, flexibility, energy efficiency, and reliability, the PXAG49KBA from NXP is a top-tier microcontroller that stands ready to drive innovation and efficiency in your next project.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5441 $63.0882
4+ $25.8824 $103.5296
6+ $25.0736 $150.4416
9+ $24.2647 $218.3823
11+ $23.4559 $258.0149
15+ $21.0294 $315.4410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess