EN
  • EN
  • DE

SPC584C70E3F000X

Part No SPC584C70E3F000X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Flash Memory Size 128 kB
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of I/Os 78
Packaging Tape and Reel
RAM Size 256 kB
Win Source Part Number 986227-SPC584C70E3F000X
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC584C70E3F000X CAD Model

Description

The SPC584C70E3F000X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is part of the SPC58 C Line of automotive microcontrollers that are built on Power Architecture® Technology, offering exceptional processing power, advanced security features, and a wide range of communication interfaces.

Key Features

  • Core: The SPC584C70E3F000X boasts a dual-core Power Architecture with 2x e200z4d cores, each operating at speeds up to 180 MHz, providing robust computational capabilities and real-time performance.
  • Memory: It comes equipped with 1.5MB of flash memory and 192KB of RAM, ensuring ample space for complex software applications and efficient data handling.
  • Security: With an advanced security module featuring hardware encryption accelerators, this MCU ensures secure data communication and protection against unauthorized access, making it ideal for applications that require high security standards.
  • Communication Interfaces: The device includes a variety of communication interfaces such as multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) channels, and Ethernet with IEEE 1588 support, facilitating versatile connectivity options for different system requirements.
  • Analog-to-Digital Converters (ADCs): Integrated high-resolution ADCs provide precise analog signal measurement, which is crucial for sensor-based applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, making it suitable for harsh environmental conditions.

Applications

The SPC584C70E3F000X is designed to meet the rigorous demands of automotive applications such as engine control units, transmission control units, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it an excellent choice for industrial applications, including factory automation and robotics.

Conclusion

With its powerful dual-core architecture, comprehensive set of peripherals, advanced security features, and high reliability, the SPC584C70E3F000X from STMicroelectronics is an ideal microcontroller for developers looking to create sophisticated and secure embedded systems for automotive and industrial applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess