EN
  • EN
  • DE

SPC584B60E3BDC0X

Part No SPC584B60E3BDC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit 64MHz 1MB (1M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 4B-Line
Package Bulk
Core Processor e200z420
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 10/12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1342311-SPC584B60E3BDC0X
Ultra Librarian 3D Model Ultra Librarian SPC584B60E3BDC0X CAD Model

Description

The SPC584B60E3BDC0X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, specifically designed for automotive and industrial applications. This high-performance product is part of ST's 32-bit Power Architecture® family, offering exceptional processing capabilities combined with a suite of advanced features to meet the rigorous demands of modern embedded systems.

Core Features

  • Advanced Processor: At the heart of the SPC584B60E3BDC0X is a powerful e200z4d dual-core processor, capable of operating at up to 180 MHz. This provides the computational power necessary for complex applications, including real-time control and high-speed data processing.
  • Memory: The device comes with an ample memory configuration, including 1MB of Flash memory for robust storage and 96KB of RAM for efficient data manipulation.
  • Enhanced Safety: Safety is a critical concern in automotive and industrial environments. This MCU includes features that support functional safety requirements up to ISO 26262 and IEC 61508 standards, making it suitable for safety-critical applications.

Connectivity and I/O

  • Rich I/O Capabilities: The SPC584B60E3BDC0X offers a variety of input/output options, including multiple CAN interfaces, LIN, DSPI, and FlexRay modules, ensuring versatile connectivity with other components in complex systems.
  • ADCs: Integrated analog-to-digital converters provide precise measurement capabilities for sensor data, crucial for real-time monitoring and control tasks.

Development Support

STMicroelectronics provides comprehensive development support for the SPC584B60E3BDC0X, including software libraries, development tools, and evaluation boards. This facilitates rapid prototyping and streamlines the transition from concept to production.

Applications

With its robust feature set and high reliability, the SPC584B60E3BDC0X is ideally suited for a range of applications, such as advanced driver assistance systems (ADAS), engine management, transmission control, and industrial automation systems.

For engineers and developers seeking a microcontroller that delivers performance, safety, and flexibility, the SPC584B60E3BDC0X from STMicroelectronics is an excellent choice that will meet and exceed the stringent requirements of today's automotive and industrial applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $696.3483 $696.3483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess