EN
  • EN
  • DE

SPC574S-DISP

Part No SPC574S-DISP
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Platform Discovery
Utilized IC / Part SPC574S
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment SPC5Studio
Base Product Number SPC574
Other Names 497-SPC574S-DISP
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A991B4A
HTSUS 8473.30.1180
Win Source Part Number 1284042-SPC574S-DISP
Ultra Librarian 3D Model Ultra Librarian SPC574S-DISP CAD Model

Description

The SPC574S-DISP is a state-of-the-art microcontroller product from STMicroelectronics, designed for the automotive industry. It is part of the SPC57 S line of 32-bit Power Architecture microcontrollers that are engineered to meet the stringent requirements of automotive applications, including body control modules, gateways, and industrial control systems.

This microcontroller is built on the efficient Power Architecture core and is optimized for low-power consumption while delivering high performance. The SPC574S-DISP features a wealth of integrated functionalities such as advanced timers, multiple communication interfaces, and enhanced analog capabilities. These features make it an ideal choice for managing complex automotive control systems that require precise timing, reliable data communication, and robust operation in various environmental conditions.

Key Features

  • Power Architecture: 32-bit CPU core technology that provides excellent computational power and real-time performance.
  • Memory: Comes with ample memory resources, including embedded Flash memory and RAM, facilitating complex program execution and data storage.
  • Connectivity: Offers a range of communication interfaces such as CAN, LIN, and FlexRay, ensuring compatibility with various automotive communication standards.
  • Analog to Digital Converters (ADCs): High-resolution ADCs for accurate sensor signal processing.
  • Timers: Advanced timing modules for precise event control and PWM generation, crucial for engine and motor control applications.
  • Temperature Range: Designed to operate reliably over a wide temperature range, meeting the rigorous demands of automotive environments.
  • Development Support: Supported by STMicroelectronics' comprehensive development ecosystem, including software tools, libraries, and real-time debugging features.

Applications

The versatility and robust design of the SPC574S-DISP make it suitable for a wide array of automotive applications. It is particularly adept at handling body electronics, such as power windows and doors, lighting, and HVAC systems. Additionally, its advanced communication capabilities make it an excellent choice for gateway modules that require the integration of multiple bus systems. Industrial automation systems also benefit from the microcontroller's precision and reliability.

With its combination of performance, connectivity, and reliability, the SPC574S-DISP from STMicroelectronics is a microcontroller that delivers the quality and features necessary for the next generation of automotive and industrial control solutions.

You May Also Be Interested in

Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess