EN
  • EN
  • DE

SPC570S50E1CEFAR

Part No SPC570S50E1CEFAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64ETQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC57 S
Package Reel - TR
Part Status Obsolete
Family Name SPC570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-16399-1, -497-16399-2, 497-16399-6, -497-16399-1, -497-16399-6, 497-16399-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852349-SPC570S50E1CEFAR
Ultra Librarian 3D Model Ultra Librarian SPC570S50E1CEFAR CAD Model

Description

The SPC570S50E1CEFAR is a high-performance automotive microcontroller from STMicroelectronics, designed to meet the rigorous demands of modern vehicle electronics. Engineered with cutting-edge technology, this microcontroller is part of the SPC570S series, which is renowned for its exceptional reliability, efficiency, and processing capabilities.

At the heart of the SPC570S50E1CEFAR is a 32-bit Power Architecture® core that runs at a maximum frequency of 50 MHz. This powerful core enables the microcontroller to handle complex computations and control tasks with ease, making it an ideal choice for advanced automotive applications such as engine management, transmission control, and advanced driver assistance systems (ADAS).

This microcontroller comes with a robust set of features, including 512 KB of flash memory and 64 KB of RAM, providing ample storage for application code and data. The device also supports a wide operating voltage range, which is crucial for automotive environments where power supply conditions can vary significantly.

The SPC570S50E1CEFAR is equipped with a comprehensive set of peripherals that enhance its functionality. These include multiple timers, watchdog timers, a real-time clock, and multiple communication interfaces such as CAN, LIN, and SPI. Such a diverse set of peripherals allows for flexible and robust system design, enabling developers to create sophisticated automotive systems that can communicate with other vehicle components seamlessly.

Safety is a paramount concern in automotive applications, and the SPC570S50E1CEFAR addresses this with its built-in safety features that comply with the stringent Automotive Safety Integrity Level (ASIL) standards. It includes fault collection and control, ECC (Error Correcting Code) on both flash and RAM, and a Memory Protection Unit (MPU) that enhances the reliability and security of the applications it powers.

In summary, the SPC570S50E1CEFAR from STMicroelectronics is a robust, feature-rich microcontroller that offers the performance, memory, and peripheral set required for demanding automotive applications. Its focus on safety and reliability, along with its powerful processing core, make it a top choice for automotive engineers and system designers looking to create the next generation of vehicle electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3064 $51.9192
8+ $14.2001 $113.6008
11+ $13.7564 $151.3204
16+ $13.3126 $213.0016
20+ $12.8689 $257.3780
27+ $11.5376 $311.5152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,323 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess