The LTC489CN#PBF is a high-quality differential bus transceiver from Linear Technology, designed to provide bidirectional data communications on multipoint bus transmission lines. It is compliant with the RS485 and RS422 standards, making it a versatile choice for implementing networked industrial control systems, factory automation, and other applications requiring robust serial communication.
Key Features
- Differential Interface: The LTC489CN#PBF allows for balanced data transmission, which grants immunity to external noise and enables long cable runs.
- High-Speed Operation: Capable of operating up to 2.5Mbps, this transceiver is suitable for high-speed data communication requirements.
- Low Power Consumption: With its efficient design, the device minimizes power usage, making it ideal for power-sensitive applications.
- Extended Temperature Range: It operates reliably over a wide temperature range, ensuring performance in harsh environments.
- Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a known output if the inputs are open or shorted.
- Thermal Shutdown Protection: Built-in thermal shutdown protects the device from damage due to excessive power dissipation.
Applications
The LTC489CN#PBF is suitable for a variety of applications, including:
- Industrial Control Systems
- Factory Automation
- Building Automation
- Networked Security Systems
- Remote Data Acquisition
Product Specifications
Parameter
Value
Part Number
LTC489CN#PBF
Function
Transceiver
Protocol
RS485, RS422
Data Rate
2.5Mbps
Supply Voltage
5V
Operating Temperature
-40°C to +85°C
With its robust design and reliable performance, the LTC489CN#PBF from Linear Technology is an excellent choice for implementing advanced communication systems in demanding industrial environments.