EN
  • EN
  • DE

SPC56EL54L5CBFSR

Part No SPC56EL54L5CBFSR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP / e200z4d series Microcontroller IC 32-Bit Dual-Core 120MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263465-SPC56EL54L5CBFSR
Ultra Librarian 3D Model Ultra Librarian SPC56EL54L5CBFSR CAD Model

Description

STMicroelectronics SPC56EL54L5CBFSR Microcontroller

The SPC56EL54L5CBFSR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for automotive and industrial applications where reliability, performance, and advanced control are paramount. This powerful MCU is part of the SPC56EL family, which is known for its high level of integration and real-time capabilities, making it ideal for a wide range of applications including engine management, transmission control, and vehicle dynamics.

The SPC56EL54L5CBFSR is built on a 32-bit Power Architecture® core and operates at a frequency of up to 180 MHz. It features a large 4 MB flash memory for program storage and a 592 KB RAM for efficient data handling. This robust memory combination ensures smooth operation and sufficient space for complex software and applications.

With its advanced architecture, this MCU offers a rich set of peripherals. It includes multiple CAN (Controller Area Network) interfaces for networking, several timer units for PWM (Pulse Width Modulation) and timing operations, and a comprehensive set of communication interfaces such as SPI, I2C, and UART, which provide versatile connection options to other components within the system.

For enhanced security and safety, the SPC56EL54L5CBFSR integrates features like a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE) for secure data transactions, and a Safety Management Unit (SMU) to monitor the integrity of safety-critical applications. These features make the MCU compliant with industry safety standards, including ISO 26262 for automotive safety integrity levels.

The device also supports advanced motor control algorithms and is equipped with high-resolution ADCs (Analog-to-Digital Converters) for precise measurement and control tasks. Its temperature range of -40°C to +125°C ensures reliable operation even in harsh environmental conditions.

STMicroelectronics provides comprehensive support for the SPC56EL54L5CBFSR, including development tools, software libraries, and application notes, which help to reduce development time and accelerate the product-to-market process. This MCU represents a robust and versatile solution for designers seeking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess