EN
  • EN
  • DE
  • IT

SFH4505

Part No SFH4505
Manufacturer Infineon Technologies
Catalog Infrared, UV, Visible Emitters
Description Schnelle IR-Lumineszenzdiode (950 nm) im SMR-Gehuse High-Speed Infrared Emitter (950 nm) in SMR Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1248036-SFH4505
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH4505 CAD Model

Description

The SFH4505 is a silicon NPN phototransistor designed for infrared (IR) detection. Manufactured by Infineon Technologies, this device is sensitive to infrared radiation and converts it into an electrical current. It is commonly used in various IR-based applications.

Applications:

  • Remote Controls: Used in remote control receivers for TVs, DVD players, and other electronic devices.
  • Light Barriers: Employed in light barrier systems for object detection and security.
  • Proximity Sensors: Integrated into proximity sensors for detecting nearby objects.
  • Optical Switches: Utilized in optical switches for controlling electrical circuits.
  • IR Data Transmission: Found in IR data transmission systems for wireless communication.

Features:

  • High Sensitivity: Highly sensitive to infrared radiation.
  • NPN Phototransistor: Silicon NPN phototransistor structure.
  • Wide Viewing Angle: Offers a wide viewing angle for effective IR detection.
  • Fast Switching Speed: Provides fast switching speed for high-speed applications.
  • Compact Package: Available in a compact package for space-constrained designs.

Benefits:

  • Reliable IR Detection: Provides reliable IR detection for various applications.
  • Easy Integration: Easy to integrate into existing circuits.
  • Cost-Effective: Offers a cost-effective solution for IR detection.
  • Long Lifetime: Designed for long-term reliability.
  • Versatile: Suitable for a wide range of IR-based applications.

The SFH4505 operates within a specified collector-emitter voltage range and collector current. Its spectral sensitivity is optimized for IR wavelengths commonly used in remote control systems. The device's output current is proportional to the intensity of the incident IR radiation. It is typically packaged in a through-hole package for easy mounting on PCBs. External resistors are often used to adjust the sensitivity and output voltage. Proper shielding may be required to minimize interference from ambient light sources. The phototransistor's performance is affected by temperature, so careful consideration should be given to thermal management in certain applications. The SFH4505 conforms to RoHS standards, ensuring environmental compliance. Its robust construction and reliable performance make it a popular choice for many IR sensing applications.

You May Also Be Interested in

Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.1980
ON Semiconductor
Subminiature Plastic Infrared Emitting Diode | EMITTER IR 940NM 50MA SMD
Lowest to $0.3661
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0525
Vishay
EMITTER IR 850NM 100MA SMD
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / Infrared Emitter 940nm 450mW/sr Circular Top Mount 2-Pin T-1 3/4 Box
Lowest to $0.0546
Vishay
EMITTER IR 890NM 100MA RADIAL
Lowest to $0.2851
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 20MA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess