EN
  • EN
  • DE

SPC56AP60L5BEFAY

Part No SPC56AP60L5BEFAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263510-SPC56AP60L5BEFAY
Ultra Librarian 3D Model Ultra Librarian SPC56AP60L5BEFAY CAD Model

Description

STMicroelectronics SPC56AP60L5BEFAY Microcontroller

The SPC56AP60L5BEFAY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for automotive and industrial applications. This high-performance product is part of the SPC56 32-bit MCU family, designed to operate with exceptional reliability and efficiency in the most demanding conditions.

Key Features:

  • Core: The MCU is built on a powerful 32-bit Power Architecture® with a CPU frequency of up to 120MHz, ensuring swift and efficient processing capabilities for complex tasks.
  • Memory: It comes with an ample 1MB of flash memory for robust program storage, complemented by 64KB of RAM for smooth runtime operations.
  • Advanced Timer: The device includes a Modular FlexRay™ controller, multiple CAN interfaces, and an enhanced modular input-output system (eMIOS) that supports a variety of timing and control applications.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and FlexRay, the SPC56AP60L5BEFAY ensures versatile connectivity options for automotive networking.
  • Security: It features a memory protection unit (MPU) and a cryptographic services engine (CSE) to provide enhanced security and protect against unauthorized access and software piracy.
  • Temperature Range: The MCU is designed to withstand extreme temperatures, operating reliably over a temperature range from -40°C to +125°C.
  • Packaging: The SPC56AP60L5BEFAY is available in a LQFP144 package, making it suitable for space-constrained applications.

Applications:

This microcontroller is optimized for use in a variety of automotive applications such as engine management, transmission control, chassis and safety systems, body electronics, and advanced driver assistance systems (ADAS). Its robust design and comprehensive feature set also make it an excellent choice for industrial applications requiring high levels of real-time performance and reliability.

With its advanced architecture, extensive memory resources, and versatile peripheral set, the SPC56AP60L5BEFAY from STMicroelectronics represents a reliable and efficient solution for developers looking to push the boundaries of automotive and industrial microcontroller technology.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess