EN
  • EN
  • DE

SPC563M64L7C2OAR

Part No SPC563M64L7C2OAR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 32-bit Power Architecture MCU for Automotive Powertrain Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002018-SPC563M64L7C2OAR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC563M64L7C2OAR CAD Model

Description

The SPC563M64L7C2OAR is a powerful and versatile microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. It is a member of the STMicroelectronics SPC56 32-bit MCU family, which is renowned for its high performance, reliability, and a rich set of features.

This microcontroller is built on the efficient Power Architecture® core, and it operates at a frequency of up to 64 MHz. With a 32-bit CPU, it offers the computational power required for complex and time-sensitive tasks, making it an ideal choice for engine management systems, transmission control units, and advanced driver-assistance systems.

The SPC563M64L7C2OAR boasts an impressive 768 KB of flash memory, providing ample space for robust application code and data storage. Additionally, it comes with 64 KB of RAM, ensuring smooth and efficient operation even with multitasking or when processing large data sets.

One of the standout features of this MCU is its rich set of peripherals. It includes multiple communication interfaces such as CAN, LIN, and SPI, which allow for seamless integration with other components and systems within a vehicle or industrial setup. The microcontroller also features advanced timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which are essential for precise control and sensor interfacing.

For security and safety-critical applications, the SPC563M64L7C2OAR incorporates a Memory Protection Unit (MPU) and a sophisticated Error Correction Code (ECC) mechanism on both flash and RAM, enhancing the reliability and integrity of the system.

The MCU is housed in a LQFP144 package, ensuring a compact footprint while still offering sufficient I/O ports for extensive peripheral connectivity. Its robust design is characterized by a wide operating temperature range, making it a reliable choice for harsh environments.

In summary, the SPC563M64L7C2OAR microcontroller from STMicroelectronics is a high-performance, feature-rich solution that meets the stringent requirements of modern automotive and industrial applications, providing developers with a flexible and secure platform for innovation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess