EN
  • EN
  • DE

74LVT245MSA

Part No 74LVT245MSA
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage Octal Bidirectional Transceiver with 3-STATE Inputs/Outputs | IC TXRX NON-INVERT 3.6V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number 74LVT245
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1133203-74LVT245MSA
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT245MSA CAD Model

Description

ON Semiconductor 74LVT245MSA - Bidirectional Transceiver

The ON Semiconductor 74LVT245MSA is a high-performance, low-voltage BiCMOS device integrated into a robust surface-mount package. It is designed to meet the requirements of high-speed data transfer systems while maintaining low power consumption. This bidirectional transceiver is a part of ON Semiconductor's 74LVT family, which is known for its versatility in interfacing between different voltage and signal levels.

Key Features:

  • Power Supply: Operates at a nominal voltage of 3.3V, which is compatible with 5V tolerant inputs, making it suitable for mixed-voltage applications.
  • High-Speed Data Transfer: Capable of supporting data rates that are essential for modern high-speed communication protocols.
  • Direction Control: The direction of data flow is controlled by the DIR input, while the output enable (OE) input can disable the outputs to allow for bus sharing.
  • Low Power Dissipation: Features a reduced power consumption profile, which is critical for energy-sensitive designs.
  • Bus Hold Data Inputs: Eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Live Insertion: Devices can be inserted or removed from a live backplane without corrupting the data buses.
  • Package: Comes in a space-saving surface-mount package that is suitable for automated assembly processes.

Applications:

The 74LVT245MSA is ideal for use in a variety of applications where high-speed bidirectional data transfer is required. This includes, but is not limited to:

  • Telecommunication systems
  • Computers and computer peripherals
  • Data storage devices
  • Networking equipment

With its combination of speed, low power, and 5V tolerant inputs, the 74LVT245MSA from ON Semiconductor is an excellent choice for designers looking to bridge between different logic levels or interface with legacy systems. Its SMT package enhances the overall reliability and performance of the device, making it a robust solution for both new designs and upgrades to existing systems.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and technical documentation available on the ON Semiconductor website.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9914 $54.5270
125+ $0.8135 $101.6875
195+ $0.7881 $153.6795
265+ $0.7626 $202.0890
340+ $0.7372 $250.6480
455+ $0.6610 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,606 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess