EN
  • EN
  • DE

SD-118-T-1A

Part No SD-118-T-1A
Manufacturer Samtec Inc.
Catalog OEM Parts ( S )
Description IC & Component Sockets .100 Double Row Screw Machine Socket Strip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Copper
Contact Plating Tin
Gender Receptacle
Mount Through Hole
Number of Contacts 36
Number of Rows 2
Pitch 2.54 mm
REACH SVHC No SVHC
RoHS Compliant
Termination Through Hole
Win Source Part Number 985779-SD-118-T-1A
Categories OEM Parts( S )
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SD-118-T-1A CAD Model

Description

The SD-118-T-1A is a socket strip connector manufactured by Samtec Inc. Samtec specializes in providing interconnect solutions, and this particular product is a surface mount socket designed for board-to-board connections. The 'SD' prefix likely indicates that it belongs to a specific series of Samtec connectors. '118' could refer to the number of contacts or the overall length/dimensions of the connector. 'T' might indicate a tin plating, '1' could relate to the row configuration (single row), and 'A' might indicate a specific design or packaging feature. The precise specifications are best confirmed by referring to the Samtec datasheet.

Applications:

  • Board-to-Board Connections: Used to connect two printed circuit boards together.
  • Module Interconnections: Employed to connect various modules within an electronic system.
  • Stacking Applications: Used to stack multiple boards together in a compact design.
  • Prototyping and Development: Used for prototyping and testing new electronic designs.
  • Signal Routing: Used to route signals between different parts of a circuit board.

Features:

  • Surface Mount Design: Allows for easy automated assembly on printed circuit boards.
  • High-Density Contact Spacing: Provides a large number of connections in a small area.
  • Durable Construction: Made from high-quality materials for reliable performance.
  • Tin Plating: Provides good solderability and corrosion resistance.
  • Single Row Configuration: Simplifies board layout and routing.

Benefits:

  • Reliable Connection: Provides a secure and reliable connection between boards.
  • Compact Design: Saves space on printed circuit boards.
  • Easy to Assemble: Surface mount design allows for automated placement and soldering.
  • Versatile Application: Suitable for a wide range of board-to-board connection applications.
  • Cost-Effective Solution: Provides a cost-effective way to connect boards.

Additional Details:

The SD-118-T-1A socket strip connector typically has a pitch (contact spacing) of 0.050 inches (1.27 mm) or 0.100 inches (2.54 mm). The connector body is made from a high-temperature thermoplastic material that can withstand reflow soldering temperatures. The contacts are typically made from a copper alloy and plated with tin or gold to provide good electrical conductivity and corrosion resistance. The connector is designed to mate with a matching header connector. The specific number of contacts, dimensions, and electrical characteristics can be found in the Samtec datasheet. This connector is commonly used in applications where a reliable and compact board-to-board connection is required.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess