The SR0805-331J is a thick film chip resistor, manufactured by National Semiconductor (now Texas Instruments). This type of resistor is widely used in electronic circuits to provide a specific amount of electrical resistance.
Applications
- Consumer electronics
- Industrial equipment
- Telecommunications equipment
- Medical devices
- Automotive electronics
Features
- Surface mount technology (SMT)
- Compact size (0805 package)
- Thick film construction
- High reliability
- Stable resistance value
Benefits
- Automated assembly for efficient manufacturing
- Reduced board space
- Consistent performance
- Long-term stability
- Accurate resistance values
Additional Details
The SR0805-331J has a resistance value of 330 ohms (331). The 0805 package size refers to its physical dimensions, which are approximately 0.08 inches long by 0.05 inches wide. This surface mount resistor is designed for automated assembly processes, making it suitable for high-volume production. The thick film construction provides a stable and reliable resistance value over a wide range of operating conditions. The resistor is typically manufactured using a ceramic substrate with a thick film resistive element deposited on top. The terminations are made of solderable material for easy soldering onto printed circuit boards. This resistor is designed to meet industry standards for performance and reliability. The SR0805-331J offers a tolerance of 5%. Power rating is usually 1/8W or 0.125W. The operating temperature ranges from -55°C to +155°C. Resistors of this type are essential components in almost all electronic devices where they are used for current limiting, voltage division, and pull-up/pull-down functions.