EN
  • EN
  • DE

SPC563M64CAL144

Part No SPC563M64CAL144
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC563M
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC563
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8541.29.0095
Win Source Part Number 1284060-SPC563M64CAL144
Ultra Librarian 3D Model Ultra Librarian SPC563M64CAL144 CAD Model

Description

STMicroelectronics SPC563M64CAL144 Microcontroller

The SPC563M64CAL144 is a cutting-edge microcontroller product from STMicroelectronics, tailored for automotive and industrial applications. It is part of the SPC56 32-bit MCU family based on the Power Architecture® developed by NXP (formerly Freescale) and STMicroelectronics. This microcontroller is designed to meet the increasing demand for sophisticated electronics in automotive control units, offering a blend of performance, reliability, and cost-effectiveness.

Key Features

  • Advanced 32-bit Power Architecture® Core: At the heart of the SPC563M64CAL144 is a 32-bit Power Architecture® core that runs at a frequency of up to 80 MHz, providing high computational performance and efficiency.
  • Memory Capacity: This microcontroller comes with 64KB of RAM and 1.5MB of flash memory, ensuring ample space for complex software applications and data storage.
  • Enhanced DMA Controller: The device includes a flexible 16-channel DMA controller that supports automated data transfers, thereby offloading the CPU and improving system throughput.
  • Multiple Communication Interfaces: It features a range of communication interfaces, including CAN, LIN, and SPI, which allow for seamless integration with automotive networks and peripheral devices.
  • Robust I/O Capabilities: The SPC563M64CAL144 is equipped with numerous I/O ports, providing versatile connectivity options for various sensors, actuators, and other electronic components.
  • Analog-to-Digital Converters (ADCs): The inclusion of 10-bit ADCs offers precise analog signal measurement, crucial for sensor data acquisition and real-time control tasks.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Safety and Reliability: This microcontroller incorporates features that support functional safety requirements, such as a Memory Protection Unit (MPU) and a watchdog timer, enhancing system reliability and safety.

Applications

The SPC563M64CAL144 is an ideal choice for a variety of applications, particularly in the automotive sector, where it can be used in engine control units, transmission control units, body control modules, and more. Its robust feature set also makes it suitable for industrial control systems, factory automation, and other applications that require high reliability and performance.

Package and Quality

The microcontroller is available in a LQFP144 package, which is designed to fit into compact PCB layouts while providing excellent thermal performance. STMicroelectronics is committed to quality, and the SPC563M64CAL144 is manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess