EN
  • EN
  • DE

SPC560P40L3CEFAY

Part No SPC560P40L3CEFAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor e200z0h
Part Core Size 32-Bit
Speed(Frequency) 64MHz
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 212025-SPC560P40L3CEFAY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC560P40L3CEFAY CAD Model

Description

The SPC560P40L3CEFAY is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC560P-DIS Discovery line, which is renowned for its high performance, reliability, and a wide range of integrated features.

At the heart of the SPC560P40L3CEFAY lies a 32-bit Power Architecture® core, which operates at a frequency of up to 64 MHz, providing the computational power necessary for complex and time-sensitive tasks. The core is complemented by 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.

One of the standout features of this microcontroller is its advanced interrupt handling capabilities, facilitated by a nested vectored interrupt controller (NVIC). This enables quick and efficient response to a wide range of external and internal events, making it ideal for systems requiring high levels of real-time performance.

The SPC560P40L3CEFAY also boasts an array of communication interfaces, including multiple CAN interfaces, LIN, and a flexible number of UART, SPI, and I2C modules. This ensures seamless integration with various peripherals and other components within a complex system. Additionally, it offers a range of timers, including a Real-Time Clock (RTC), which is essential for time-sensitive applications.

Safety and reliability are paramount in the design of the SPC560P40L3CEFAY, which features a Memory Protection Unit (MPU) and a watchdog timer to safeguard against system malfunctions. Furthermore, it operates over an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.

With its LQFP64 package, the SPC560P40L3CEFAY is not only robust but also compact, enabling designers to create systems with a small footprint. Whether it's for engine management systems, body control modules, or safety-related applications, the SPC560P40L3CEFAY is an excellent choice for developers seeking a high-performance, feature-rich microcontroller.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $235.8803 $235.8803
2+ $211.4789 $422.9578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess