EN
  • EN
  • DE

SPC560P40L1BEAAY

Part No SPC560P40L1BEAAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Product Status Obsolete
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC560P
Standard Package 960
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263492-SPC560P40L1BEAAY
Ultra Librarian 3D Model Ultra Librarian SPC560P40L1BEAAY CAD Model

Description

STMicroelectronics SPC560P40L1BEAAY Microcontroller

The SPC560P40L1BEAAY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful 32-bit MCU is based on the Power Architecture® core and is tailored to deliver exceptional performance, enhanced reliability, and a wide range of features tailored to vehicular electronics and complex control systems.

Key Features:

  • Advanced Core: At the heart of the SPC560P40L1BEAAY lies a 32-bit PowerPC Book E compliant CPU core, capable of running up to 64 MHz, which offers high-speed processing capabilities essential for real-time applications.
  • Memory: The device comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for program storage and efficient data management.
  • Enhanced Safety Features: It includes a Memory Protection Unit (MPU) and a sophisticated Error Correction Code (ECC) mechanism on both flash and RAM, ensuring the integrity of critical data and system reliability.
  • Rich Peripherals: The MCU boasts an array of on-chip peripherals including multiple timers, analog-to-digital converters (ADCs), and communication interfaces such as CAN, LIN, and UART, making it highly versatile for various communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the SPC560P40L1BEAAY features several low-power modes to minimize energy usage without compromising performance.
  • Robust Design: The device is engineered to withstand the harsh conditions of automotive environments, with a wide operating temperature range and dedicated voltage regulators for enhanced stability.

Applications:

The SPC560P40L1BEAAY MCU is ideal for a vast array of applications, particularly in the automotive sector, including engine management systems, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial control systems, where reliability and processing power are paramount.

STMicroelectronics' commitment to innovation is embodied in the SPC560P40L1BEAAY, offering developers a robust platform for designing sophisticated systems that require high-speed computation, advanced control, and connectivity. With its comprehensive set of features and capabilities, this MCU stands out as a top choice for engineers looking to push the boundaries of what's possible in automotive and industrial electronics.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess