EN
  • EN
  • DE

SPC560P40L1

Part No SPC560P40L1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Programmable watchdog timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1257836-SPC560P40L1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC560P40L1 CAD Model

Description

STMicroelectronics SPC560P40L1 Microcontroller

The SPC560P40L1 is a cutting-edge microcontroller produced by STMicroelectronics, tailored specifically for automotive applications that demand high levels of reliability and performance. This microcontroller is part of the SPC56 32-bit MCU family, which is designed to operate with a Power Architecture® core, offering a robust solution for the automotive industry.

Key Features

  • Core: The SPC560P40L1 is built on a 32-bit Power Architecture® VLE (Variable Length Encoding) core that operates at speeds up to 64 MHz, delivering the computational power required for complex automotive control tasks.
  • Memory: It comes equipped with 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for application code and efficient handling of runtime operations.
  • Advanced Timer Units: The device includes a rich set of timers, including multiple 16-bit and 32-bit timers, along with Motor Control and PWM units, which are ideal for managing a variety of time-dependent control tasks.
  • Communication Interfaces: A comprehensive array of communication interfaces is available, such as multiple CAN interfaces, LIN, UART, SPI, and I2C, facilitating versatile connectivity options for in-vehicle networking.
  • Analog to Digital Converters (ADCs): It features multiple 10-bit ADCs providing accurate analog signal measurement capabilities, crucial for sensor data acquisition and processing.
  • Enhanced Safety Features: The SPC560P40L1 includes features designed to meet the stringent safety requirements of automotive applications, such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash and RAM, and a watchdog timer to ensure system integrity.
  • Low Power Modes: Energy efficiency is a key consideration, and this MCU supports multiple low power modes to reduce energy consumption when full processing power is not required.

Applications

The SPC560P40L1 is ideal for a variety of automotive applications, such as engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and feature set make it a reliable choice for manufacturers seeking to enhance vehicle performance and safety.

With its combination of high-speed processing, extensive memory resources, and comprehensive peripheral set, the SPC560P40L1 from STMicroelectronics represents a versatile and powerful microcontroller solution for the automotive industry.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3652 $63.6520
23+ $5.2229 $120.1267
35+ $5.0601 $177.1035
48+ $4.8960 $235.0080
62+ $4.7332 $293.4584
82+ $4.2435 $347.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess