EN
  • EN
  • DE

SPC560BADPT144S

Part No SPC560BADPT144S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SPC560B EVAL BRD  /  SPC560B series e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC560B
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 997945-SPC560BADPT144S
Ultra Librarian 3D Model Ultra Librarian SPC560BADPT144S CAD Model

Description

The SPC560BADPT144S is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for automotive applications that demand high levels of performance, reliability, and efficiency. This MCU is part of the SPC56 32-bit Power Architecture family, tailored for use in a wide range of automotive electronics, including engine management, transmission control, body control modules, and safety-related systems.

Key Features

  • Advanced Processor Core: The SPC560BADPT144S is built around a 32-bit Power Architecture e200z0h CPU core, operating at speeds up to 64 MHz, which provides the computational power necessary for complex automotive applications.
  • Memory: It comes equipped with 768 KB of flash memory and 64 KB of RAM, which ensures ample space for application code and efficient data handling.
  • Rich Peripherals Set: This MCU features a wide range of peripherals, including multiple CAN interfaces, LIN, SPI, and I2C communication interfaces, allowing for flexible connectivity options with other components in the automotive system.
  • Enhanced Safety Features: With its built-in Error Correction Code (ECC) and a Memory Protection Unit (MPU), the SPC560BADPT144S ensures data integrity and supports the development of safety-critical applications that meet stringent automotive standards.
  • Package: The device is packaged in a LQFP144 package, which is ideal for space-constrained applications while still providing sufficient I/O ports for complex applications.

Applications

The versatility and robust feature set of the SPC560BADPT144S make it suitable for a variety of automotive applications, such as:

  • Engine Control Units (ECUs)
  • Transmission Controllers
  • Body Control Modules (BCMs)
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems
  • Advanced Driver Assistance Systems (ADAS)

STMicroelectronics' commitment to quality and long-term reliability makes the SPC560BADPT144S an ideal choice for OEMs and Tier 1 suppliers looking to develop advanced automotive systems with a trusted microcontroller platform.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess