EN
  • EN
  • DE

SPC560B50L3B4E0X

Part No SPC560B50L3B4E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / MCU 32-bit e200z0h RISC 512KB Flash 3.3V/5V Automotive 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Reel package
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 795287-SPC560B50L3B4E0X
Popularity Medium
Supply and Demand Status Limited
Family Name SPC560B50L3
Introduction Date April 04, 2008
ECCN 5A991.b.4.a
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SPC560B50L3B4E0X CAD Model

Description

STMicroelectronics SPC560B50L3B4E0X Microcontroller

The SPC560B50L3B4E0X is a cutting-edge microcontroller product from STMicroelectronics, designed to meet the demanding requirements of automotive applications. This powerful microcontroller is part of the SPC560Bx family, which is renowned for its high performance, reliability, and a wide range of features that make it ideal for safety-critical automotive systems.

At the heart of the SPC560B50L3B4E0X is a 32-bit Power Architecture core that operates at a frequency of up to 64 MHz. This core provides the computational power necessary to handle complex algorithms and control tasks. The device also boasts 512KB of flash memory, ensuring ample space for application code and data storage. Additionally, its 64KB of RAM facilitates efficient data handling and processing.

One of the key features of the SPC560B50L3B4E0X is its advanced interrupt handling capabilities. With a nested vector interrupt controller, the microcontroller can manage multiple interrupt sources, ensuring quick and responsive control. The device also includes a DMA controller, which enhances data transfer efficiency without burdening the CPU.

For automotive applications, safety and reliability are paramount. The SPC560B50L3B4E0X addresses these concerns with its built-in safety features that include a memory protection unit (MPU), a watchdog timer, and error correction code (ECC) on both flash and RAM. These features help to detect and mitigate system errors, contributing to the overall safety of the automotive systems in which the microcontroller is deployed.

Connectivity is another strong suit of the SPC560B50L3B4E0X, offering multiple communication interfaces such as CAN, LIN, and UART, which are essential for in-vehicle networking. The microcontroller also supports a range of I/O options and has dedicated ADC channels for analog signal processing, making it highly versatile for interfacing with various sensors and actuators.

In conclusion, the STMicroelectronics SPC560B50L3B4E0X microcontroller is a robust and feature-rich solution tailored for modern automotive applications. Its powerful core, extensive memory, advanced interrupt handling, and safety features, combined with versatile connectivity options, make it a top choice for developers looking to create reliable and high-performance automotive systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess