EN
  • EN
  • DE

SPC560B50L1B4E0Y

Part No SPC560B50L1B4E0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Product Status Not For New Designs
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC560
Standard Package 160
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263494-SPC560B50L1B4E0Y
Ultra Librarian 3D Model Ultra Librarian SPC560B50L1B4E0Y CAD Model

Description

The SPC560B50L1B4E0Y is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is a part of the SPC56 32-bit Power Architecture family, which is renowned for its robust performance and reliability in complex electronic systems.

Key Features

  • Core: The device features a powerful 32-bit Power Architecture e200z0h CPU core that operates at a frequency of up to 64 MHz, providing the computational power required for intensive tasks.
  • Memory: It is equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample storage for program code and efficient data handling.
  • Advanced Timer: With multiple 16-bit timers, including Motor Control Timers and a Real-Time Clock, this microcontroller can manage precise timing and control tasks with ease.
  • Communication Interfaces: A range of communication interfaces such as CAN, LIN, and UART are available, allowing for versatile connectivity options with other components and systems.
  • Analog-to-Digital Converter: The inclusion of a 10-bit ADC with multiple channels allows for accurate conversion of analog signals to digital, which is essential for sensor data processing.
  • Operating Temperature: With an operating temperature range of -40°C to 125°C, the SPC560B50L1B4E0Y is well-suited for harsh environments.

Applications

The SPC560B50L1B4E0Y is ideal for a wide array of automotive applications such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems, where reliability and precision are paramount.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SPC560B50L1B4E0Y microcontroller is backed by comprehensive technical support and documentation, making development and integration a streamlined process for engineers and developers. Additionally, the product is manufactured to meet stringent automotive quality standards, ensuring high reliability and performance in the field.

For more information, datasheets, and technical resources, visit the STMicroelectronics website.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess