EN
  • EN
  • DE

SPBT3.0DP1

Part No SPBT3.0DP1
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MODULE BT TRC ANT SMD  /  Bluetooth Bluetooth v3.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v3.0
Frequency 2.4GHz
Data Rate 450Mbps
Power - Output 10dBm
Sensitivity -88dBm
Serial Interfaces UART
Antenna Type Integrated, Trace
Utilized IC / Part STLC2690
Memory Size 512kB Flash, 128kB RAM
Voltage - Supply 3.3V
Current - Receiving 9.5mA
Current - Transmitting 26mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPBT3
Other Names 497-17119
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8517.79.0000
Win Source Part Number 1235668-SPBT3.0DP1
Ultra Librarian 3D Model Ultra Librarian SPBT3.0DP1 CAD Model

Description

STMicroelectronics SPBT3.0DP1 Bluetooth Module

The SPBT3.0DP1 from STMicroelectronics is a powerful, versatile Bluetooth module designed for seamless wireless communication integration into various electronic devices. This module is an ideal choice for developers looking to add Bluetooth functionality to their projects with minimal hassle and maximum reliability.

Key Features

  • Bluetooth Specification: Compliant with Bluetooth specification v3.0, ensuring compatibility with a wide range of Bluetooth-enabled devices.
  • Data Transfer: Capable of data transfers at rates that are suitable for a variety of applications, including audio streaming and serial communication.
  • Profiles: Supports multiple Bluetooth profiles including Serial Port Profile (SPP), Health Device Profile (HDP), Dial-Up Networking (DUN), and more, providing a broad range of use cases.
  • Integrated Chip Antenna: Comes with an integrated chip antenna which simplifies the design process for system integrators and reduces time to market.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for battery-powered devices.
  • Easy to Integrate: The module is designed for easy integration and is available in a small form factor that is ideal for space-constrained applications.

Applications

The SPBT3.0DP1 is versatile and can be used in a range of applications such as:

  • Industrial control and monitoring systems
  • Healthcare and medical devices
  • Automotive diagnostics and infotainment systems
  • Consumer electronics
  • Home automation and smart home devices

Technical Specifications

For detailed technical specifications, developers are encouraged to refer to the comprehensive datasheet provided by STMicroelectronics. The datasheet offers in-depth information on the SPBT3.0DP1's electrical characteristics, pin configurations, and more to ensure proper implementation and utilization of the module's full capabilities.

Note: The SPBT3.0DP1 module is designed to meet the rigorous demands of modern wireless applications, offering robust connectivity and ease of use for engineers and designers alike.

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
Linear IC
Lowest to $22.9926
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess