EN
  • EN
  • DE

AD1846JP

Part No AD1846JP
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 16-BIT STEREO CODEC / Stereo Audio Interface 16 b Parallel 68-PLCC (24.23x24.23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Stereo Audio
Data Interface Parallel
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
Dynamic Range, ADCs / DACs (db) Typ 75 / 83
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36126-AD1846JP
Ultra Librarian 3D Model Ultra Librarian AD1846JP CAD Model

Description

Analog Devices AD1846JP SoundPort Integrated Stereo Codec

The AD1846JP from Analog Devices Inc. is a SoundPort Integrated Stereo Codec designed to provide high-quality audio performance for computer sound systems and other multimedia applications. This advanced codec integrates digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and a digital filter into a single chip, offering a compact and efficient solution for audio processing.

With its 16-bit resolution, the AD1846JP delivers clear and precise sound reproduction, ensuring that both music and voice are rendered with high fidelity. The codec operates at a sample rate of up to 48 kHz, which is more than adequate for CD-quality audio. Its full-duplex capability allows for simultaneous recording and playback, making it ideal for applications such as voice conferencing and digital audio workstation (DAW) use.

The AD1846JP features multiple input and output channels, including line-level and microphone inputs, as well as line-level outputs. This flexibility allows users to connect a variety of audio sources and output devices, catering to a range of audio setups. Additionally, the codec includes programmable gain amplifiers, which can be adjusted to optimize the input levels for different sources, enhancing the overall audio experience.

For ease of integration, the AD1846JP utilizes an industry-standard Serial Peripheral Interface (SPI) or Inter-IC Sound (I2S) bus for communication with microprocessors or digital signal processors (DSPs). This simplifies the design process for engineers and allows for seamless integration into existing systems.

The AD1846JP also places a strong emphasis on reliability and power efficiency. Its low-power consumption makes it suitable for use in portable devices where battery life is critical. Furthermore, the codec is housed in a robust 28-pin PLCC (Plastic Leaded Chip Carrier) package, which ensures durability and longevity even in demanding environments.

In summary, the AD1846JP from Analog Devices Inc. is a versatile and high-quality audio codec that meets the needs of both consumer and professional audio applications. Its integration of key audio components, coupled with its high-resolution audio processing capabilities, makes it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3347 $63.3470
23+ $5.1977 $119.5471
35+ $5.0353 $176.2355
48+ $4.8729 $233.8992
62+ $4.7105 $292.0510
83+ $4.2231 $350.5173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess