Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1439381-SSDPE7KX010T7
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPE7KX010T7 CAD Model

Description

The SSDPE7KX010T7 is a 1TB SSD from Solidigm/Intel Bulk, tailored for users seeking high-performance storage solutions. Featuring a 2.5" form factor and utilizing the PCIe interface, this SSD offers exceptional data transfer speeds that are significantly faster than conventional SATA drives. The P4501 model is engineered for efficiency and endurance, making use of advanced technologies to optimize data integrity and boost the overall system responsiveness. Suitable for a variety of applications, including high-end computing and data centers, this SSD is designed to handle intensive workloads with ease. The SSDPE7KX010T7 drives are an excellent choice for upgrading systems that require superior speed, reduced latency, and increased reliability, ensuring a seamless computing experience.

You May Also Be Interested in

Western Digital
2TB SSD M.2-2280 Blue SN5100 PCI-Express 4.0 x4
Need more? Email Us
ECAD model for WDS200T5B0E
Solidigm
3.84TB SSD 2.5" U.2 D7-P5520 PCIe4x4
Need more? Email Us
ECAD model for SSDPF2KX038T11Z
Samsung
15.36TB SSD 2.5" U.2 PM9D3a PCIe5.0x4 SED
Need more? Email Us
ECAD model for MZWL615THBLF-00AW7
Kingston
1TB SSD M.2-2280 NV3 PCIe4.0x4 NVMe
Need more? Email Us
ECAD model for SNV3S/1000G
Samsung
7.68TB SSD 2.5" U.2 PM9D3a PCIe5x4 NVMe SED
Need more? Email Us
ECAD model for MZWL67T6HBLC-00AW7
Kingston
SSD 7.68TB U.2 MOD TLC NVME PCIE
Need more? Email Us
ECAD model for SEDC3000ME/7T6
Samsung
1TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe
Need more? Email Us
ECAD model for MZ-VAP1T0BW
Crucial
1TB SSD M.2-2280 P310 PCIe4x4 NVMe
Need more? Email Us
ECAD model for CT1000P310SSD8
Crucial
480GB E100 SSD M.2-2280 NVMe PCIe
Need more? Email Us
ECAD model for CT480E100SSD8

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention