EN
  • EN
  • DE

SPBT2532C2.AT2

Part No SPBT2532C2.AT2
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MODULE BLUETOOTH SMD  /  Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v2.1 +EDR, Class 2
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 2dBm
Sensitivity -85dBm
Serial Interfaces I2C, I2S, SPI, UART
Antenna Type Antenna Not Included
Utilized IC / Part STLC2500DB
Memory Size 256kB Flash, 48kB RAM
Voltage - Supply 3.3V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPBT2532
Other Names 497-13188,SPBT2532C2AT2
Standard Package 152
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 8517.79.0000
Win Source Part Number 1235669-SPBT2532C2.AT2
Ultra Librarian 3D Model Ultra Librarian SPBT2532C2.AT2 CAD Model

Description

Introducing the SPBT2532C2.AT2 Bluetooth Module

The SPBT2532C2.AT2 is a state-of-the-art Bluetooth module from STMicroelectronics, designed for seamless wireless communication in a wide array of applications. This compact module is the perfect solution for developers looking to integrate Bluetooth functionality into their designs with minimal effort and maximum performance.

Key Features

  • Bluetooth 2.1+EDR Compliant: The module complies with the Bluetooth 2.1+EDR standard, ensuring compatibility with a vast range of Bluetooth-enabled devices.
  • Enhanced Data Rate (EDR): With EDR support, the SPBT2532C2.AT2 offers higher data transfer rates than classic Bluetooth, reaching speeds of up to 3 Mbps.
  • Class 2 Module: This module is classified as Bluetooth Class 2, providing a nominal range of up to 10 meters, making it ideal for medium-range communication needs.
  • Integrated Chip Antenna: It comes with an integrated chip antenna, which simplifies the design process by eliminating the need for external antenna considerations.
  • Small Form Factor: The SPBT2532C2.AT2 boasts a compact footprint, measuring just 15.7 x 11.5 mm, allowing it to be easily incorporated into space-constrained applications.
  • Low Power Consumption: Designed for efficiency, the module is optimized for low power consumption, extending the battery life of portable and wearable devices.
  • UART Interface: For communication with host systems, the module features a UART interface, facilitating straightforward integration with a variety of microcontrollers and processors.
  • Multiple Profiles Supported: The module supports multiple Bluetooth profiles, including SPP (Serial Port Profile) for serial data communication, making it highly versatile for different use cases.

Applications

The SPBT2532C2.AT2 is ideal for a diverse range of applications where wireless connectivity is required. It is particularly well-suited for use in industrial controls, medical devices, PC peripherals, and consumer products such as wireless headsets, toys, and wearable technology.

Conclusion

With its robust feature set, the SPBT2532C2.AT2 from STMicroelectronics represents a reliable and efficient solution for adding Bluetooth capabilities to your products. Its ease of integration, combined with its strong performance, makes it an excellent choice for developers and manufacturers looking to enhance their offerings with wireless connectivity.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess