EN
  • EN
  • DE

SMTPA62

Part No SMTPA62
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 62V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 82V
Voltage - Off State 62V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 40pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 029472-SMTPA62
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SMTPA-62
Introduction Date November 16, 2004
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SMTPA62 CAD Model

Description

STMicroelectronics SMTPA62 - High-Efficiency Power Transistor

The STMicroelectronics SMTPA62 is a cutting-edge power transistor designed to deliver high efficiency and performance for a wide range of applications. This device is part of ST's portfolio of power transistors, which are renowned for their reliability and innovative technology. The SMTPA62 is particularly suited for use in power supply units, lighting solutions, and as a switch in various electronic circuits.

Key Features

  • High Voltage Capacity: The SMTPA62 can handle high voltages, making it suitable for applications that require a robust voltage threshold.
  • Low On-Resistance: With its low on-resistance, this power transistor ensures minimal power loss and improves overall efficiency.
  • Fast Switching Speed: The device is designed for fast switching, which is essential for reducing switching losses and improving performance in high-frequency circuits.
  • Thermal Performance: Excellent thermal performance is achieved through an optimized package design, which helps in maintaining stability and prolonging the life of the transistor.

Applications

The SMTPA62 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The SMTPA62 is built to ensure reliability and durability, even under challenging conditions. It is designed to meet the requirements of various certifications and standards, ensuring that it can be used in commercial, industrial, and even harsh environments.

Environmental Considerations

STMicroelectronics takes environmental responsibility seriously, and the SMTPA62 is designed with green standards in mind. It complies with RoHS and REACH regulations, ensuring that it is free from harmful substances and is environmentally friendly.

With its combination of high efficiency, robust performance, and compliance with environmental standards, the SMTPA62 from STMicroelectronics is an excellent choice for designers and engineers looking to improve their power management solutions.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess