EN
  • EN
  • DE

STW81200T

Part No STW81200T
Manufacturer STMicroelectronics
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER VFQFPN  /  IC 6GHz 1 36-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr STMicroelectronics
Package Tray
PLL No
Input LVDS, LVPECL
Output Clock
Number of Circuits 1
Frequency - Max 6GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.5V ~ 5.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VFQFPN (6x6)
Base Product Number STW81200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names STW81200T-ND,497-18618
Standard Package 490
Win Source Part Number 1219086-STW81200T
Ultra Librarian 3D Model Ultra Librarian STW81200T CAD Model

Description

The STW81200T from STMicroelectronics is a versatile and high-performance multi-band RF synthesizer capable of generating a wide range of frequencies, designed to meet the needs of complex wireless communication systems. This component is particularly suitable for applications in the fields of telecommunications, aerospace, defense, and instrumentation, where precise and stable signal generation is crucial.

With an integrated Voltage-Controlled Oscillator (VCO) and a dual fractional/integer-N phase-locked loop (PLL), the STW81200T offers a high level of integration, reducing the need for external components and simplifying the design process for engineers. The device supports a broad frequency range from 46.875 MHz to 6 GHz, providing the flexibility to use it in various frequency bands.

The STW81200T also boasts a low phase noise performance, which is critical in maintaining signal integrity and achieving high-quality data transmission. Its fast-locking feature ensures that the synthesizer can quickly stabilize after frequency changes, an essential attribute for systems requiring rapid frequency hopping.

In terms of programmability, the STW81200T offers a three-wire SPI interface, allowing for easy control and configuration of the device. This feature enables the synthesizer to be dynamically programmed for different frequency bands and settings, making it highly adaptable to multiple scenarios without requiring hardware changes.

The STW81200T is available in a compact QFN 32 (5x5 mm) package, which is ideal for space-constrained applications. Additionally, it operates over an extended temperature range, ensuring reliable performance even under harsh environmental conditions.

Overall, the STW81200T synthesizer is a testament to STMicroelectronics' commitment to providing advanced solutions for the rapidly evolving wireless communication market. Its integration, performance, and versatility make it an excellent choice for developers looking to create state-of-the-art RF systems.

You May Also Be Interested in

Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess