EN
  • EN
  • DE

SMP50-120

Part No SMP50-120
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 120V BIDIRECT SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 160V
Voltage - Off State 120V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 30pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 064994-SMP50-120
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP50-120 CAD Model

Description

The SMP50-120 is a robust and high-performance Transil™ transient voltage suppressor (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This device is specifically engineered to safeguard circuits by clamping unwanted high-voltage spikes and surges to a safe threshold, thereby preventing potential damage to connected components.

Key Features

  • Stand-off Voltage: The SMP50-120 is characterized by a stand-off voltage of 120V, making it suitable for a wide range of applications that require this level of voltage protection.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 600W (10/1000µs), ensuring high energy absorption capability during transient events.
  • Low Clamping Voltage: The device features a low clamping voltage, which is essential for protecting sensitive circuit components without compromising their performance.
  • Fast Response Time: With its quick response to transient overvoltages, the SMP50-120 is capable of reacting in a matter of nanoseconds, thus providing immediate protection against voltage spikes.
  • Low Leakage Current: It has a very low leakage current, which helps to maintain the energy efficiency of the overall system by minimizing power loss when the device is in standby mode.
  • Package: The SMP50-120 comes in a DO-214AA (SMB) package, known for its compact size and suitability for automated assembly processes.

Applications

The SMP50-120 is ideal for a variety of applications where voltage transient protection is critical. It is commonly used in:

  • Telecommunication systems
  • Industrial control systems
  • Power supply units
  • Consumer electronics
  • Automotive electronics

Reliability and Compliance

STMicroelectronics ensures that the SMP50-120 meets rigorous industry standards for reliability and performance. The device is compliant with IEC 61000-4-2 and IEC 61000-4-5 surge immunity tests, certifying its effectiveness in protecting against electrostatic discharges and surge transients. Additionally, it is RoHS compliant, meaning it adheres to restrictions on the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,790+ $0.0762 $288.7980
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess