EN
  • EN
  • DE

MSS50-1200

Part No MSS50-1200
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description MODULE SCR BACK TO BACK ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Structure 1-Phase Controller - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.2 kV
Current - On State (It (RMS)) (Max) 70 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 600A, 630A
Current - Hold (Ih) (Max) 80 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case ISOTOP
Base Product Number MSS50
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 645010-MSS50-1200
Ultra Librarian 3D Model Ultra Librarian MSS50-1200 CAD Model

Description

The MSS50-1200 is a robust and efficient power module designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This module is part of ST's extensive portfolio of power conversion devices, catering to a wide range of applications that demand high reliability and performance.

Key Features

  • High Voltage Capability: The MSS50-1200 is capable of handling up to 1200V, making it suitable for high voltage applications.
  • Current Rating: With a current rating of 50A, this module can support applications with substantial power requirements.
  • Low On-Resistance: The low on-resistance of the internal components ensures high efficiency and minimal power loss during operation.
  • Isolation: The module provides excellent electrical isolation between the control circuitry and power switches, enhancing safety and reliability.
  • Thermal Management: Designed with an optimized thermal resistance, the MSS50-1200 can maintain stable performance even under high temperature conditions.

Applications

The MSS50-1200 is versatile and can be used in a variety of applications, including:

  • Industrial motor drives
  • Power inverters for renewable energy systems
  • Power supplies for electrical equipment
  • Welding equipment
  • Electric vehicle charging stations

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The MSS50-1200 is built with robust materials and has undergone rigorous testing to ensure it meets the highest standards of reliability and durability. The module's long operational life and consistent performance make it a preferred choice for engineers and designers looking for a dependable power solution.

Easy Integration

The MSS50-1200 is designed with ease of integration in mind. Its compact form factor and standardized pinout simplify the process of incorporating it into existing designs or new projects. This feature accelerates development time and helps reduce overall system costs.

Whether you're developing power systems for industrial machinery or integrating power solutions for sustainable energy sources, the MSS50-1200 from STMicroelectronics offers the efficiency, reliability, and performance needed to power your innovations.

You May Also Be Interested in

Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess