EN
  • EN
  • DE

SMCJ5.0CA-TR

Part No SMCJ5.0CA-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 13.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 13.4V
Peak Pulse Current(Ippm) 746A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 093195-SMCJ5.0CA-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ5.0CA-TR CAD Model

Description

SMCJ5.0CA-TR - A Robust Transient Voltage Suppressor from STMicroelectronics

The SMCJ5.0CA-TR is a high-quality transient voltage suppressor (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). With its robust design and reliable performance, the SMCJ5.0CA-TR is an ideal choice for a wide range of applications, including automotive systems, industrial platforms, and consumer electronics.

Key Features:

  • Stand-Off Voltage: The SMCJ5.0CA-TR has a stand-off voltage of 5.0V, which makes it suitable for protecting circuits with a working voltage up to this level.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 1500W for 10/1000μs surge, providing robust protection against high energy transients.
  • Bi-Directional Clamping: As a bidirectional TVS, the SMCJ5.0CA-TR provides symmetrical protection for both positive and negative voltage spikes, making it versatile for AC applications or bipolar signal lines.
  • Low Clamping Voltage: The device offers a low clamping voltage relative to its stand-off voltage, which ensures minimal impact on the protected component during a transient voltage event.
  • ISO 7637-2 & ISO 16750-2 Compliance: The suppressor meets the ISO 7637-2 and ISO 16750-2 standards for load dump conditions, making it suitable for automotive applications.
  • High Surge Capability: It features a high surge capability which enables it to withstand multiple high energy surges without performance degradation.

Package and Installation:

The SMCJ5.0CA-TR comes in a DO-214AB (SMC) package, which is known for its compact size and ease of installation. This surface-mount package allows for efficient PCB space utilization and is compatible with standard pick-and-place equipment, facilitating automated assembly processes.

Applications:

With its comprehensive protection features and reliable performance, the SMCJ5.0CA-TR is suitable for a variety of applications including:

  • Protection of I/O Interfaces
  • Voltage Regulation Modules (VRMs)
  • Microcontroller-Based Systems
  • Power Supply Units
  • Telecommunication Devices
  • Portable Electronics

STMicroelectronics' commitment to quality ensures that the SMCJ5.0CA-TR TVS diode is a dependable component for safeguarding sensitive circuits against transient voltage events, maintaining the integrity and longevity of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9038 $54.2280
135+ $0.7416 $100.1160
210+ $0.7184 $150.8640
290+ $0.6953 $201.6370
375+ $0.6721 $252.0375
500+ $0.6026 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess