EN
  • EN
  • DE

SMA6J18CA-TR

Part No SMA6J18CA-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 18VWM 33.2VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 18V
Minimum Breakdown Voltage 20V
Max Clamping Voltage 33.2V
Peak Pulse Current(Ippm) 102A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097336-SMA6J18CA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA6J18CA-TR CAD Model

Description

STMicroelectronics SMA6J18CA-TR Transient Voltage Suppressor

The SMA6J18CA-TR from STMicroelectronics is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is a critical safeguard for a broad range of applications, including industrial, computing, automotive, and consumer electronics, where the integrity and reliability of circuits are paramount.

Encased in a compact SMA (DO-214AC) package, the SMA6J18CA-TR is optimized for surface-mount applications. Its stand-off voltage is rated at 18V, making it suitable for protecting circuits operating at this voltage level. The bidirectional device provides symmetrical protection, which is ideal for AC applications or where the polarity of the transient could be either positive or negative.

One of the key features of the SMA6J18CA-TR is its high surge capability, which can handle peak pulse power dissipation of 600W (10/1000μs). This high power capability ensures that devices are shielded from even the most severe transient spikes. Additionally, the fast response time of the TVS diode is crucial in reacting to overvoltage events without delay, thereby providing immediate protection to the vulnerable circuitry.

The SMA6J18CA-TR also boasts a low clamping voltage, which is the maximum voltage the diode will allow across the protected line when subjected to a transient. This low clamping voltage ensures that even if a surge occurs, the voltage presented to the protected components will not exceed a level that could cause damage.

With its junction passivation-optimized technology, the SMA6J18CA-TR provides a high reliability and a strong capability to withstand the tough conditions often encountered in industrial environments. This TVS diode also meets the ISO 7637-2 and ISO 16750-2 standards, which are particularly relevant for automotive applications, as they define the requirements for electrical transient conduction along supply lines only.

In summary, the SMA6J18CA-TR by STMicroelectronics is a high-performance solution for transient voltage suppression. Its compact form factor, high surge capability, fast response time, and compliance with stringent industry standards make it an ideal choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6879 $51.5925
180+ $0.5645 $101.6100
275+ $0.5468 $150.3700
380+ $0.5292 $201.0960
490+ $0.5116 $250.6840
655+ $0.4586 $300.3830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess