Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.6V
Voltage - Breakdown (Min) 6.2V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 20A (8/20µs)
Power - Peak Pulse -
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 190pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number ESDA041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362287-ESDA041-1JY
Ultra Librarian 3D Model Ultra Librarian ESDA041-1JY CAD Model

Description

The ESDA041-1JY is a state-of-the-art Transil™ ESD (Electrostatic Discharge) protection device designed by STMicroelectronics to safeguard high-speed data lines against destructive voltage spikes and transients. This component is specifically engineered to protect sensitive electronics in a variety of applications, including USB interfaces, HDMI connections, and other high-speed data lines where signal integrity is paramount.

The ESDA041-1JY is packaged in a compact SOD-323 package, which is highly suitable for space-constrained applications. Despite its small size, it provides robust protection for one data line, with a maximum working voltage of 3.3 volts. This makes it an ideal choice for protecting low-voltage digital circuits that are commonly found in modern consumer electronics.

One of the key features of the ESDA041-1JY is its low clamping voltage, which ensures that sensitive components are shielded from ESD strikes without compromising the data signal quality. The device also boasts a low leakage current, thereby minimizing power consumption when the system is in standby mode.

The ESDA041-1JY is characterized by its fast response time to ESD events, ensuring that the protected line is quickly clamped to a safe voltage level, thereby preventing damage to the downstream electronics. The device meets the IEC 61000-4-2 standard for ESD protection, providing peace of mind that it can withstand electrostatic discharges of up to ±30 kV (air discharge) and ±30 kV (contact discharge).

For design flexibility, the ESDA041-1JY also offers a low capacitance, which is crucial for maintaining the integrity of high-speed signals. Its bidirectional design means that it can protect the data line regardless of the direction of the ESD pulse, simplifying circuit design and reducing the number of components required.

In summary, the ESDA041-1JY from STMicroelectronics is a powerful and reliable solution for protecting sensitive electronic circuits from ESD events without compromising on performance or taking up valuable PCB real estate. Its combination of fast response time, low clamping voltage, and compliance with industry standards makes it a top choice for designers looking to enhance the longevity and reliability of their products.

You May Also Be Interested in

Microchip Technology
TVS DIODE 30.5VWM 47.5VC
Need more? Email Us
ECAD model for JANTX1N6466US
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2660 $50.5400
460+ $0.2182 $100.3720
710+ $0.2114 $150.0940
980+ $0.2046 $200.5080
1,265+ $0.1978 $250.2170
1,695+ $0.1773 $300.5235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 94,863 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention