Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 50W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882
Win Source Part Number 015725-ESDALC6V1-1M2
Family Name ESDALC6V1-1M2
Introduction Date May 23, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDALC6V1-1M2 CAD Model

Description

ESDALC6V1-1M2 Transient Voltage Suppressor from STMicroelectronics

The ESDALC6V1-1M2 is a state-of-the-art transient voltage suppressor (TVS) designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This product is specifically engineered to protect sensitive electronic equipment from electrostatic discharges (ESD), electrical fast transients (EFT), and other voltage-induced transient events. It is a crucial component for ensuring the reliability and longevity of electronic systems across a wide range of applications.

At the core of the ESDALC6V1-1M2's functionality is its ability to clamp transient voltages to a safe level before they can cause damage to the protected circuitry. The device features a low clamping voltage and a high surge current capability, making it an excellent choice for safeguarding high-speed data lines and I/O ports.

The ESDALC6V1-1M2 comes in a compact SOT-23-6L package, which makes it suitable for use in space-constrained applications. Despite its small size, it offers a large bandwidth with low capacitance, which is essential for maintaining signal integrity in high-speed communication interfaces like USB, HDMI, and Ethernet.

This TVS diode array provides protection for up to six lines, with a unidirectional configuration. It is characterized by a breakdown voltage of 6.1V (typical) and a maximum leakage current of just 1 μA at the working voltage, ensuring minimal impact on the normal operation of the protected device.

One of the key advantages of the ESDALC6V1-1M2 is its compliance with international standards for ESD protection, including IEC 61000-4-2 (level 4), which assures users of its effectiveness in safeguarding against severe ESD events. Moreover, the device's low dynamic resistance contributes to its efficient energy absorption capability during transient conditions.

Overall, the ESDALC6V1-1M2 from STMicroelectronics is an indispensable component for designers looking to enhance the ESD robustness of their electronic systems. Its combination of high performance, small footprint, and compliance with rigorous industry standards makes it an ideal choice for a multitude of applications in consumer electronics, telecommunications, computing, and industrial markets.

You May Also Be Interested in

ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3
Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A
Vishay
TVS DIODE 33.3VWM 53.9VC DO204AL / 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Lowest to $1.1565
ECAD model for BZW04-33B-E3/54
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1939 $50.4140
630+ $0.1591 $100.2330
975+ $0.1542 $150.3450
1,345+ $0.1492 $200.6740
1,735+ $0.1442 $250.1870
2,325+ $0.1293 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 135,758 pieces
MOQ: 260 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention