EN
  • EN
  • DE

STPS40SM80CR

Part No STPS40SM80CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 80 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package I2PAK
Base Product Number STPS40
Other Names 497-11362-5,-497-11362-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282876-STPS40SM80CR
Ultra Librarian 3D Model Ultra Librarian STPS40SM80CR CAD Model

Description

STPS40SM80CR - Power Schottky Rectifier

The STPS40SM80CR is a cutting-edge Power Schottky Rectifier designed by STMicroelectronics, renowned for their expertise in semiconductor solutions. This component is specifically tailored for high-performance applications that demand efficient power management and high reliability. It is part of ST's Schottky rectifier product line which is well-regarded for its low forward voltage drop and minimal switching losses.

Key Features

  • High Junction Temperature Capability: The STPS40SM80CR is capable of operating at junction temperatures of up to 175°C, making it suitable for high-temperature environments.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which results in reduced power loss and improved efficiency in your applications.
  • Dual Center Tap Configuration: The device comes in a dual center tap configuration housed in a TO-247 package, which is ideal for high-current applications.
  • Avalanche Rated: With an avalanche rating, this component is designed to handle brief overvoltage events, ensuring robust performance and reliability.
  • High Surge Current Capability: The STPS40SM80CR can withstand high surge currents, which makes it particularly suitable for applications that may experience sudden surges in power.

Applications

The versatility of the STPS40SM80CR allows it to be used in a wide range of applications. Some of the typical applications include:

  • Switching power supplies
  • Power converters and inverters
  • Free-wheeling diodes
  • Motor control circuits
  • Automotive applications

Product Specifications

The STPS40SM80CR boasts impressive specifications that make it a top choice for power rectification needs:

  • Package: TO-247
  • Average Forward Current (IF(AV)): 40 A
  • Repetitive Peak Reverse Voltage (VRRM): 80 V
  • Operating Junction Temperature (TJ): -40°C to +175°C

In conclusion, the STPS40SM80CR from STMicroelectronics is a robust and efficient solution for your power rectification needs, offering high performance, reliability, and versatility for a multitude of applications.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6541 $58.3902
54+ $2.1778 $117.6012
83+ $2.1097 $175.1051
114+ $2.0417 $232.7538
147+ $1.9736 $290.1192
196+ $1.7695 $346.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess