The SMAJ43CA-TR from STMicroelectronics is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This robust TVS diode is a great solution for surge and ESD protection in a wide range of applications including industrial, computing, automotive, and consumer electronics.
Key Features
- Bi-directional Device: The SMAJ43CA-TR is a bi-directional TVS diode, which means it can provide protection for electronic circuits from voltage transients in both directions.
- High Surge Capability: With its ability to handle surges, this diode can withstand high transient power dissipation, making it ideal for tough environmental conditions.
- Low Clamping Voltage: The device features a low clamping voltage, ensuring that the protected components are exposed to minimal stress during transient conditions.
- Fast Response Time: The SMAJ43CA-TR responds to over-voltage events in less than 1 picosecond, providing immediate protection against voltage spikes.
- DO-214AC (SMA) Package: Encapsulated in a compact, surface-mount DO-214AC (SMA) package, it is designed for automated assembly and space-saving PCB design.
- Compliance: It is compliant with the RoHS and REACH directives, ensuring environmental safety and global acceptance.
Applications
The versatility of the SMAJ43CA-TR TVS diode makes it suitable for a variety of applications, including:
- Power supply lines
- Communication systems
- Automotive electronics
- Portable devices
- Microprocessor-based equipment
Specifications
Parameter
Value
Reverse Stand-off Voltage
43V
Peak Pulse Power Dissipation
400W
Clamping Voltage
69.4V
Operating Temperature Range
-55°C to +150°C
In conclusion, the SMAJ43CA-TR from STMicroelectronics is a high-quality, reliable solution for protecting sensitive electronic circuits against voltage transients. Its fast response time, high surge capability, and compliance with industry standards make it an essential component in any design where transient voltage protection is required.