EN
  • EN
  • DE

ESDARF02-1BU2

Part No ESDARF02-1BU2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 30VC 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 30V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 30W
Applications General Purpose
Capacitance @ Frequency 0.24pF @ 200MHz to 3GHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package ST0201
Win Source Part Number 1037144-ESDARF02-1BU2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDARF02-1BU2 CAD Model

Description

The ESDARF02-1BU2 from STMicroelectronics is a state-of-the-art ESD protection device, designed to safeguard high-speed data lines and other sensitive circuits against electrostatic discharge (ESD) that can cause irreparable damage. This compact and efficient solution is a must-have for modern electronic applications requiring robust protection and minimal signal distortion.

Key Features

  • High ESD Protection Level: Withstands ESD discharges up to ±30 kV (air discharge) and ±30 kV (contact discharge), exceeding the IEC 61000-4-2 level 4 standard.
  • Low Capacitance: Its ultra-low line capacitance of just 0.35 pF minimizes signal attenuation, making it ideal for high-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Low Leakage Current: Ensures minimal power consumption with a very low leakage current of less than 0.1 μA at the rated voltage.
  • Single-Line Protection: Designed to protect one data or power line, providing flexibility in circuit design.
  • Small Package: Comes in a tiny SOD882 package, saving valuable board space in compact electronic systems.

Applications

The ESDARF02-1BU2 is suitable for a wide range of applications where ESD protection is critical. It is particularly useful for:

  • Smartphones, Tablets, and Portable Electronics
  • USB Interfaces and Peripherals
  • HDMI Ports and High-Definition Multimedia Applications
  • Networking Devices and Equipment
  • Industrial Controls and Automation Systems

Performance and Quality

STMicroelectronics is renowned for its commitment to quality and performance. The ESDARF02-1BU2 is no exception, delivering reliable protection without compromising signal integrity. It is a testament to ST's expertise in developing ESD protection solutions that meet the stringent requirements of modern electronics.

Conclusion

For designers and engineers looking to enhance the durability and longevity of their electronic products, the ESDARF02-1BU2 ESD protection device from STMicroelectronics offers an optimal balance of protection, size, and performance. Its advanced features and compact footprint make it an excellent choice for safeguarding sensitive circuits against the potentially damaging effects of ESD.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0889 $58.2295
1,585+ $0.0729 $115.5465
2,455+ $0.0707 $173.5685
3,380+ $0.0684 $231.1920
4,375+ $0.0661 $289.1875
5,850+ $0.0593 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess