Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 28V
Minimum Breakdown Voltage 30V
Max Clamping Voltage 45V
Peak Pulse Current(Ippm) 334A (8/20μs)
Power Dissipation - Pd 22500 (22.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 019702-LNBTVS4-304S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBTVS4-304S CAD Model

Description

STMicroelectronics LNBTVS4-304S: Robust ESD Protection for High-Speed Interfaces

The LNBTVS4-304S from STMicroelectronics is a high-performance device designed to protect sensitive electronic equipment from electrostatic discharge (ESD) and other transient voltage spikes. This component is part of STMicroelectronics' Transilâ„¢ series, which is renowned for providing robust protection for high-speed data lines and interfaces.

Key Features:

  • Low Capacitance: The LNBTVS4-304S features ultra-low capacitance, making it particularly suitable for protecting high-speed interfaces without compromising signal integrity.
  • High ESD Protection: It offers robust ESD protection up to 30 kV (air discharge) and 30 kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring the safety of your electronic devices against common ESD events.
  • Transient Voltage Suppression: With its bidirectional transient voltage suppression (TVS) capabilities, the LNBTVS4-304S can clamp transient voltages and prevent them from damaging the protected circuitry.
  • Low Leakage Current: The device has an extremely low leakage current, which helps maintain energy efficiency in the system it is protecting.
  • Small Package Size: Available in a small SOT-23-6L package, the LNBTVS4-304S saves valuable board space and is suitable for use in compact electronic assemblies.

Applications:

The LNBTVS4-304S is ideal for a wide range of applications where ESD protection is critical. These include:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DVI, and DisplayPort interfaces
  • LVDS, MIPI, and other high-speed data lines
  • Mobile and portable devices
  • Set-top boxes, digital TVs, and other consumer electronics

Reliability and Performance:

Designed with STMicroelectronics' commitment to quality and reliability, the LNBTVS4-304S ensures that your high-speed data interfaces are safeguarded against the damaging effects of ESD and other voltage transients. Its low capacitance and high ESD protection level make it an excellent choice for designers looking to enhance the durability and longevity of their products.

With the LNBTVS4-304S, STMicroelectronics offers a solution that not only protects sensitive circuits but also preserves the integrity of high-speed signals, ensuring that both performance and protection go hand-in-hand.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.1957
ECAD model for SMAJ400CA

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0513 $51.8721
40+ $2.5037 $100.1480
62+ $2.4254 $150.3748
86+ $2.3472 $201.8592
111+ $2.2690 $251.8590
148+ $2.0342 $301.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,350 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention