EN
  • EN
  • DE

SMA4F6.0AY

Part No SMA4F6.0AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SMA4F
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6V
Voltage - Breakdown (Min) 6.7V
Voltage - Clamping (Max) @ Ipp 10.3V
Current - Peak Pulse (10/1000µs) 38.8A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-221AC, SMA Flat Leads
Supplier Device Package SMAflat
Base Product Number SMA4F6.0
Other Names 497-18434-6,497-18434-2,-1138-SMA4F6.0AYDKR,-1138-SMA4F6.0AYTR,-1138-SMA4F6.0AYCT,497-18434-1
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298539-SMA4F6.0AY
Ultra Librarian 3D Model Ultra Librarian SMA4F6.0AY CAD Model

Description

The SMA4F6.0AY is a robust transient voltage suppression (TVS) diode from STMicroelectronics, designed to safeguard sensitive electronic equipment from voltage spikes and surges. This TVS diode is a part of STMicroelectronics' SMA series and is specifically engineered to provide reliable protection for voltage-sensitive components.

Key Features

  • Transient Protection: The SMA4F6.0AY offers excellent transient voltage suppression capabilities, with a stand-off voltage of 6.0V, ensuring components are shielded from sudden voltage spikes.
  • High Surge Capability: With its ability to handle large surge currents, this diode is well-suited for applications that may experience frequent power surges or spikes.
  • Low Clamping Voltage: The device clamps the overvoltage to a safe level almost instantaneously, minimizing the risk of damage to the protected component.
  • Compact Package: This TVS diode comes in a small footprint SMA (DO-214AC) package, making it ideal for space-constrained applications.
  • RoHS Compliant: The SMA4F6.0AY is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The SMA4F6.0AY is versatile and can be used in a variety of applications where voltage protection is critical. It is particularly useful in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems that require robust voltage protection
  • Telecommunication equipment including base stations and networking devices
  • Power supply units and voltage regulation modules
  • Automotive electronics where reliability under harsh conditions is a necessity

Reliability and Performance

STMicroelectronics has a reputation for producing high-quality, reliable components. The SMA4F6.0AY is built to meet stringent industry standards, ensuring performance and durability. With its ability to quickly respond to overvoltage events and its high surge capability, this TVS diode is an excellent choice for protecting high-value and sensitive electronic circuits.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess