EN
  • EN
  • DE

STH150N10F7-2

Part No STH150N10F7-2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description High avalanche ruggedness
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series DeepGATE, STripFET VII
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 117nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 8115pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 250W (Tc)
Rds On (Maximum) @ Id, Vgs 3.9 mOhm @ 55A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package H2PAK
Package TO-263-3, D2Pak (2 Leads + Tab) Variant
Win Source Part Number 1261066-STH150N10F7-2
Manufacturer Homepage www.st.com
Family Name STH150N10F7-2
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STH150N10F7-2 CAD Model

Description

STH150N10F7-2 Power MOSFET by STMicroelectronics

The STH150N10F7-2 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of STMicroelectronics' STripFET™ F7 series, which is known for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power conversion applications.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The STH150N10F7-2 boasts a very low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 120A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • 100V Drain-to-Source Breakdown Voltage (V<sub>DSS): The device is designed to support applications that require high voltage operation, ensuring reliability and robustness.
  • Fast Switching Speed: Its fast switching characteristics are ideal for high-frequency power switching applications, which can help in reducing switching losses.
  • Improved Figure of Merit (FOM): The device's low gate charge (Q<sub>g) and on-resistance combination provide an excellent figure of merit, which is critical for achieving high performance in power conversion systems.

Applications

The STH150N10F7-2 is suitable for a wide range of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • High-efficiency power management systems
  • Synchronous rectification for server and telecom power supplies
  • Motor control and drives
  • Automotive applications and more

Quality and Reliability

STMicroelectronics is committed to delivering products with the highest standards of quality and reliability. The STH150N10F7-2 is built with this commitment in mind and is designed to meet the stringent requirements of industrial and automotive-grade applications. The device is also RoHS compliant, minimizing the environmental impact and ensuring compatibility with the latest environmental regulations.

Overall, the STH150N10F7-2 Power MOSFET is a versatile and efficient solution for designers looking to improve the performance of their power conversion systems with a reliable and robust component from a trusted manufacturer.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess