STMicroelectronics SM4T12A-TR Transil™ ESD Protector
The SM4T12A-TR from STMicroelectronics is a high-quality Transil™ diode designed to provide state-of-the-art transient voltage protection for electronic equipment. This robust component is part of STMicroelectronics' Transil series, which is renowned for its ability to safeguard sensitive circuits against electrostatic discharges (ESD) and other voltage surges that can occur due to lightning strikes, load switch, or power line disturbances.
Key Features
- Stand-off Voltage: The SM4T12A-TR has a stand-off voltage of 12V, making it suitable for a range of applications where this voltage level is required for protection.
- Peak Pulse Power Dissipation: It can handle a peak pulse power of 400W (10/1000μs), ensuring reliable protection against high-energy transients.
- Low Clamping Voltage: With a low clamping voltage, this device quickly responds to surges, clamping them to safe levels to protect sensitive components downstream.
- Unidirectional Device: As a unidirectional TVS diode, it is specifically designed to protect one polarity, providing precise protection where needed.
- Low Leakage Current: The low leakage current characteristic of the SM4T12A-TR ensures minimal power loss when the device is in standby mode, making it energy efficient.
- High Surge Capability: Its high surge capability makes it an ideal choice for protecting against transient overvoltage events.
Applications
The SM4T12A-TR is versatile and can be used in various electronic devices and systems such as:
- Computers and computer peripherals
- Consumer electronics
- Industrial electronics
- Telecommunication systems
- Power supply protection
Package and Quality Assurance
The SM4T12A-TR comes in an SMA package that is compact and suitable for surface mount technology (SMT), saving valuable board space in dense circuit designs. Additionally, STMicroelectronics ensures high reliability and performance of the SM4T12A-TR by adhering to stringent quality control standards and rigorous testing protocols.
In summary, the SM4T12A-TR from STMicroelectronics is an exemplary choice for designers looking to incorporate robust transient voltage suppression into their applications. Its combination of high power dissipation, low clamping voltage, and energy efficiency ensures that electronic devices are well-protected against the damaging effects of voltage transients.