EN
  • EN
  • DE

AT49F04055TI

Part No AT49F04055TI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046570-AT49F04055TI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49F04055TI CAD Model

Description

The AT49F04055TI from Microchip Technology is a high-performance 4-megabit Flash memory component, designed with the cutting-edge needs of modern electronics in mind. This non-volatile memory device offers a density of 4 Mbit with a fast read and write capability, making it ideal for applications that require quick access to code or data without the need for a power supply to maintain the information.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Parallel
  • Voltage - Supply: 5V
  • Operating Temperature: -40°C to +85°C (Industrial)
  • Package / Case: 32-TFSOP (0.724", 18.40mm Width)
  • Access Time: 55 ns
  • Organization: 512K x 8

The AT49F04055TI is housed in a 32-TFSOP package, which provides a compact footprint for space-constrained applications while still delivering the robustness and reliability expected from Microchip Technology. The device operates over an industrial temperature range, ensuring functionality and stability in harsh environments.

Applications

This Flash memory is versatile and can be utilized in a wide array of applications. It is particularly well-suited for:

  • Embedded systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems
  • Medical devices

With its parallel interface, the AT49F04055TI allows for simple integration into existing hardware architectures, providing an easy upgrade path for systems requiring additional memory. The 5V supply voltage aligns with traditional logic levels, further simplifying the design process for engineers.

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT49F04055TI Flash memory is no exception, offering the robustness and performance that designers have come to expect from Microchip. Additionally, Microchip provides comprehensive technical support and documentation, ensuring that integrating the AT49F04055TI into your design is as seamless as possible.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess