EN
  • EN
  • DE

SM15T7V5CA-TR

Part No SM15T7V5CA-TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093710-SM15T7V5CA-TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM15T7V5CA-TR CAD Model

Description

STMicroelectronics SM15T7V5CA-TR TVS Diode

The SM15T7V5CA-TR from STMicroelectronics is a state-of-the-art Transient Voltage Suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This robust component is a bidirectional TVS diode, which means it can provide protection in both the forward and reverse directions, making it a versatile choice for a variety of applications, including industrial, computing, automotive, and consumer markets.

With its stand-off voltage of 7.5V, the SM15T7V5CA-TR is capable of withstanding transient events while maintaining a low clamping voltage, ensuring the safety of the device it is protecting. The diode comes in a compact DO-214AB (SMC) package, which is optimized for high-density PCB design, allowing for efficient use of board space without compromising performance.

The device boasts a peak pulse power dissipation of 1500W (10/1000μs waveform), which is significant for its size, providing a high level of protection against energy spikes. The SM15T7V5CA-TR also features a fast response time, which is critical in preventing damage to vulnerable circuits from fast-rising transients.

One of the key benefits of this TVS diode is its compliance with the IEC 61000-4-2 standard, which specifies the immunity requirements and test methods for electrical and electronic equipment to transient overvoltages. This makes the SM15T7V5CA-TR an excellent choice for applications requiring stringent electromagnetic compatibility (EMC) standards.

Additionally, the SM15T7V5CA-TR is RoHS compliant and adheres to STMicroelectronics' commitment to environmental sustainability. The device is also characterized for operation from -55°C to +150°C, providing reliable performance across a wide range of operating temperatures.

In summary, the SM15T7V5CA-TR TVS diode is a high-performance, versatile solution for protecting sensitive circuits from voltage transients. Its strong surge capability, fast response time, and compliance with international standards make it a reliable and essential component for any design requiring transient voltage protection.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess