EN
  • EN
  • DE

VSP20-2

Part No VSP20-2
Manufacturer Mersen
Catalog Custom Parts (U - Z)
Description Fuse, Metal Oxide Varistor, SPD Protection, 20 kA, 600VAC, Ferrule Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186567-VSP20-2
Categories Custom Parts
Manufacturer Mersen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP20-2 CAD Model

Description

The VSP20-2 is a surge protection device (SPD) manufactured by Mersen. This SPD is designed to protect electrical equipment from transient voltage surges caused by lightning strikes or other electrical disturbances. It is commonly used in industrial and commercial applications to safeguard sensitive electronic devices.

Applications

  • Power distribution panels
  • Industrial control systems
  • Telecommunications equipment
  • Security systems
  • Commercial buildings

Features

  • Voltage protection level: Provides a specific clamping voltage.
  • Surge current capacity: Handles high surge currents.
  • Visual indication: Indicates the status of the surge protection.
  • Remote monitoring: Allows for remote monitoring of the SPD's status.
  • Compact design: Allows for easy installation in electrical panels.

Benefits

  • Equipment protection: Protects sensitive electronic devices from damage.
  • Reduced downtime: Minimizes equipment downtime due to surge damage.
  • Improved reliability: Ensures reliable operation of electrical systems.
  • Cost savings: Reduces the cost of equipment repairs and replacements.
  • Enhanced safety: Protects personnel from electrical hazards.

Additional Details

The VSP20-2 is typically installed in parallel with the equipment it is protecting. It contains components that clamp the voltage to a safe level during a surge event. The visual indication feature allows for easy monitoring of the SPD's status. Remote monitoring capabilities may also be available, allowing for centralized monitoring of multiple SPDs. It is designed to meet industry standards for surge protection. The device is RoHS compliant.

You May Also Be Interested in

Zilog
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
NEC
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Inphi Corporation
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess