STMicroelectronics SG6846ALSZ Product Overview
The SG6846ALSZ from STMicroelectronics is a highly integrated pulse-width modulation (PWM) controller designed for efficient power supply solutions. This versatile component is particularly suitable for switch-mode power supplies (SMPS) used in a variety of applications, including consumer electronics, office automation, and industrial equipment.
Key Features
- High Integration: The SG6846ALSZ integrates multiple functions into a single chip, reducing component count and simplifying design.
- Energy Efficient: With its advanced PWM control, the device ensures energy-efficient operation, making it ideal for applications that require compliance with energy-saving standards.
- Wide Operating Range: It operates over a wide range of input voltages, accommodating various power supply specifications without the need for significant modifications.
- Protection Features: The controller includes multiple protection features such as over-voltage protection (OVP), over-current protection (OCP), and under-voltage lockout (UVLO), ensuring safe and reliable operation.
- Frequency Modulation: To minimize electromagnetic interference (EMI), the SG6846ALSZ offers frequency modulation, contributing to easier compliance with EMI regulations.
Applications
The SG6846ALSZ is adept at handling a diverse range of applications. Its ability to drive high-efficiency power supplies makes it an excellent choice for:
- LED backlighting for TVs and monitors
- Standby and auxiliary power supplies
- Adapter and battery charger applications
- Open-frame SMPS
Technical Specifications
With a compact SO-7 package, the SG6846ALSZ offers a streamlined solution for power management. It features a built-in 65kHz fixed-frequency oscillator, adjustable peak current limit, and internal soft-start to limit inrush current during startup. The device's flexibility and comprehensive protection features make it an excellent choice for designers looking to enhance the performance and reliability of their power supply systems.
For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their support team.