ST25C16CM6TR EEPROM by STMicroelectronics
The ST25C16CM6TR is a robust and efficient serial EEPROM memory chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is part of the ST25 series, which is renowned for its reliable data storage and retrieval capabilities. The ST25C16CM6TR offers a storage capacity of 16 Kbits, which is ideal for applications that require moderate amounts of non-volatile memory.
One of the key features of the ST25C16CM6TR is its I²C-compatible (I2C) serial interface, which ensures simple and seamless integration into a wide range of electronic systems. This interface operates at a clock frequency of up to 1 MHz, enabling fast data transfer rates that are essential for high-performance applications. The device also supports a bidirectional data transfer protocol, which allows for efficient reading and writing of data.
The ST25C16CM6TR is designed for a supply voltage range of 2.5 V to 5.5 V, making it versatile for use in both low-power and standard applications. Its low power consumption is particularly beneficial for battery-operated devices where energy efficiency is critical. Additionally, the chip features a write control input, which provides hardware protection of the entire memory array, preventing accidental data alteration.
With an endurance of 1 million write cycles and a data retention period of over 40 years, the ST25C16CM6TR ensures the longevity and reliability of stored information. This durability is essential for applications where data integrity over time is paramount, such as in industrial control systems, consumer electronics, and automotive applications.
The EEPROM comes in a compact 8-pin MiniMap (MLP8) package, which is suitable for space-constrained designs. The ST25C16CM6TR is also fully compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers and designers who are committed to reducing the ecological impact of their products.
Overall, the ST25C16CM6TR from STMicroelectronics is a high-quality, reliable memory solution that offers excellent performance and durability for a wide array of electronic applications.