EN
  • EN
  • DE

LTC1406IGN#PBF

Part No LTC1406IGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8BIT SAMPLING 24SSOP / 1-Channel Single ADC Pipelined 20Msps 8-bit Parallel 24-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 8
Sampling Rate 20M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 781908-LTC1406IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1406
Introduction Date February 25, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1406IGN#PBF CAD Model

Description

LTC1406IGN#PBF - A High-Performance Analog-to-Digital Converter

The LTC1406IGN#PBF is a state-of-the-art 12-bit, 1.25Msps analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-speed and high-precision data conversion for a wide array of applications. This product is housed in a compact 28-pin SSOP package, making it suitable for space-constrained applications without compromising on performance.

Key Features

  • Resolution: The LTC1406IGN#PBF offers a 12-bit resolution, providing the precision needed for demanding applications that require accurate analog-to-digital conversion.
  • Sampling Rate: With a sampling rate of up to 1.25Msps (Mega samples per second), this ADC is capable of converting analog signals at high speeds, making it ideal for high-bandwidth or rapidly changing signals.
  • Low Power Consumption: Designed for efficiency, the LTC1406IGN#PBF features a low power consumption, which is critical for battery-powered and portable devices.
  • Single 5V Supply: Operating on a single 5V supply, this ADC simplifies power management in systems where maintaining multiple voltage levels can be challenging.
  • No Pipeline Delay: The LTC1406IGN#PBF offers a no latency feature, meaning there is no pipeline delay, which is crucial for control loop applications and real-time data acquisition systems.
  • Flexible Interface: It has a flexible digital interface that is compatible with both 3V and 5V logic, providing versatility in system design and ease of integration with a variety of microcontrollers and digital systems.

Applications

The LTC1406IGN#PBF is well-suited for a range of applications, including but not limited to: medical imaging, industrial process control, high-speed data acquisition systems, and communication systems. Its robust design ensures reliable performance even in the most demanding environments.

Quality and Reliability

Linear Technology is known for its commitment to quality and the LTC1406IGN#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Whether for commercial, industrial, or military use, this ADC stands up to the expectations of engineers and designers seeking the best in analog-to-digital conversion technology.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess