The RMCF0603FT560RTR is a precision-engineered resistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is part of STMicroelectronics' extensive range of resistive products, designed to meet the needs of a wide array of electronic applications.
Key Features
- Resistance Value: The RMCF0603FT560RTR boasts a resistance of 560 ohms, making it suitable for a variety of circuit designs where this resistance value is required.
- Size: With a 0603 package, it is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB real estate.
- Tolerance: This resistor offers a 1% tolerance level, providing high precision and stability in resistive values for sensitive applications.
- Power Rating: It has a power rating of 0.1 watts, which is adequate for handling standard levels of power in electronic circuits without overheating or failure.
- Temperature Coefficient: It features a temperature coefficient of ±100 ppm/°C, ensuring that the resistance value remains relatively stable across a wide temperature range.
- Operating Temperature Range: The RMCF0603FT560RTR can operate effectively within a temperature range of -55°C to +155°C, making it suitable for use in harsh environmental conditions.
- RoHS Compliant: This product is RoHS compliant, meaning it is manufactured without the use of hazardous substances, ensuring safety and sustainability.
Applications
The RMCF0603FT560RTR resistor is versatile and can be used in various electronic circuits. It is commonly employed in:
- Telecommunication systems
- Consumer electronics
- Automotive electronics
- Industrial machinery
- Medical devices
With its robust design and reliable performance, the RMCF0603FT560RTR from STMicroelectronics is an excellent choice for designers and engineers looking for a high-quality resistor to incorporate into their electronic designs.