EN
  • EN
  • DE

RLZ27B 27V

Part No RLZ27B 27V
Manufacturer STMicroelectronics
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183395-RLZ27B 27V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZ27B 27V CAD Model

Description

The RLZ27B from STMicroelectronics is a highly reliable 27V Zener diode that offers excellent stability and performance for voltage regulation applications. This diode is designed to provide a precise voltage reference, making it an essential component for power supply circuits, voltage regulators, and other electronics that require a stable voltage reference.

Key Features

  • Voltage Regulation: The RLZ27B provides a nominal Zener voltage of 27V, which is ideal for a variety of electronic circuits requiring a stable voltage reference.
  • Power Dissipation: With a power dissipation rating of up to 1W, this Zener diode can handle significant amounts of power, ensuring reliable operation under various conditions.
  • High Stability: The diode's Zener voltage is highly stable, with minimal variation over changes in temperature and operational conditions, making it suitable for precision applications.
  • Low Leakage Current: The RLZ27B boasts low dynamic impedance and low leakage current, which contributes to its high efficiency and minimal power loss.
  • Package Options: Available in a DO-35 package, the RLZ27B is compact and suitable for high-density mounting, making it a versatile choice for both through-hole and surface-mount applications.

Applications

The RLZ27B Zener diode is commonly used in a range of applications, including:

  • Power supply circuits
  • Surge protection devices
  • Motor control circuits
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the RLZ27B is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of operating conditions. This Zener diode is a testament to STMicroelectronics' dedication to providing electronic components that meet the rigorous demands of the industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess