EN
  • EN
  • DE

RC28F256M29EWH

Part No RC28F256M29EWH
Manufacturer Intel
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835124-RC28F256M29EWH
Ultra Librarian 3D Model Ultra Librarian RC28F256M29EWH CAD Model

Description

The RC28F256M29EWH is a 256-Mbit (32 M x 8 or 16 M x 16) Parallel Flash Memory device from Intel's StrataFlash Embedded Memory family. It's designed for high-performance, low-power operation, and reliability, making it well-suited for various embedded applications requiring non-volatile storage. This particular part is likely a lead-free option based on the 'WH' suffix.

Applications

  • Embedded systems requiring high-density, non-volatile storage
  • Networking equipment (routers, switches) for storing configuration data and firmware
  • Industrial automation equipment
  • Medical devices
  • Automotive applications (ECUs, infotainment systems)
  • Telecommunications equipment

Features

  • 256 Mbit (32 M x 8 or 16 M x 16) of Flash memory
  • Parallel interface for fast data transfer
  • Asynchronous read operations
  • Page Mode operation for increased throughput
  • Program and Erase Suspend/Resume
  • Top or bottom boot block configuration options
  • Common Flash Interface (CFI) compliant
  • Hardware reset pin
  • Supports sector protection features
  • Low power consumption
  • Operating voltage: 1.8V or 3V (Check Datasheet for specific voltage)
  • Package: Typically available in TSOP or BGA packages (Check Datasheet)

Benefits

  • High-density storage in a compact footprint
  • Fast access times due to parallel interface
  • Low power consumption suitable for battery-powered devices
  • Sector protection features protect critical code and data
  • Flexible boot block configuration
  • Easy integration with industry-standard interfaces
  • High reliability for demanding environments

Additional Details

The RC28F256M29EWH operates using either a 1.8V or 3V supply voltage; the specific voltage depends on the exact sub-variant of the part. Consult the datasheet for the definitive operating voltage. The device features program and erase suspend/resume capabilities, allowing the host system to interrupt these operations for other tasks, enhancing responsiveness. Sector protection provides a mechanism to prevent accidental programming or erasure of critical memory regions. The CFI compliance allows for standardized identification and feature discovery of the flash memory device, simplifying software development and integration. Its high endurance and data retention characteristics make it suitable for applications where data integrity is paramount. It is crucial to consult the datasheet for specific timing characteristics, power consumption figures, and packaging details.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess