EN
  • EN
  • DE

RHFL4913KPA1

Part No RHFL4913KPA1
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description LDO Regulator Pos 1.21V to 20V 0.75A 10-Pin CFP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 12 V
Maximum Operating Temperature 150 °C
Max Output Current 2 A
Max Output Voltage 9 V
Max Power Dissipation 15 W
Max Supply Voltage 12 V
Min Input Voltage 3 V
Min Operating Temperature -55 °C
Min Output Voltage 1.23 V
Min Supply Voltage 3 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Output Current 2 A
Output Type Adjustable
Output Voltage 9.3 V
Polarity Positive
Power Dissipation 15 W
Quiescent Current 8 mA
Radiation Hardening Yes
RoHS Non-Compliant
Win Source Part Number 1088388-RHFL4913KPA1
Categories PMIC - Power Management - Specialized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RHFL4913KPA1 CAD Model

Description

The RHFL4913KPA1 is a state-of-the-art voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular device is part of ST's Radiation-Hardened product line, making it an ideal choice for space applications and high-reliability systems where radiation tolerance is paramount.

The RHFL4913KPA1 operates with an input voltage range from 1.7V to 5.5V, providing a stable and regulated output voltage that is key to ensuring the proper functioning of sensitive electronic equipment in harsh environments. The device's output voltage is adjustable, which allows for great flexibility in design and application. Furthermore, the regulator is capable of delivering up to 100mA of output current, making it suitable for a wide range of low-power applications.

One of the standout features of the RHFL4913KPA1 is its radiation-hardened design. It is specifically engineered to withstand high levels of radiation, ensuring that it will continue to operate reliably in the presence of ionizing radiation. This is particularly important for satellite systems, space exploration missions, and other aerospace applications where exposure to space radiation is a significant concern.

The robustness of the RHFL4913KPA1 is further enhanced by its Single Event Latch-up (SEL) immunity, which prevents the device from entering a high-current state due to heavy ion impacts. This feature is critical for maintaining the integrity and longevity of electronic systems in space.

STMicroelectronics has packaged the RHFL4913KPA1 in a Flat-16 ceramic package that provides excellent thermal performance and is suitable for high-reliability soldering processes. The package is hermetically sealed to protect the internal circuitry from environmental factors, such as moisture and contaminants, which could otherwise compromise the device's performance.

In conclusion, the RHFL4913KPA1 from STMicroelectronics represents a reliable and versatile solution for power regulation in radiation-sensitive applications. Its combination of adjustable output, radiation-hardened design, and robust packaging makes it a top choice for engineers and designers working in the aerospace and defense industries.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess