EN
  • EN
  • DE

QMV72DP5

Part No QMV72DP5
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086858-QMV72DP5
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QMV72DP5 CAD Model

Description

STMicroelectronics Product QMV72DP5 Overview

The QMV72DP5 is a high-performance, dual-core microcontroller unit (MCU) designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MCU is part of STMicroelectronics' extensive product portfolio, engineered to cater to the demanding needs of modern embedded systems.

Built on a state-of-the-art processing architecture, the QMV72DP5 integrates two powerful cores that can run in lockstep, ensuring robust operation and increased safety for applications requiring high levels of reliability. This makes the QMV72DP5 an ideal choice for automotive, industrial, and aerospace applications where system integrity and uptime are critical.

Key Features:

  • Dual-Core Processing: Enhanced computational power to handle complex tasks efficiently.
  • Advanced Connectivity: Comes equipped with a variety of communication interfaces, including CAN, USB, and Ethernet, facilitating versatile connectivity options for different system designs.
  • Robust Security: Features advanced security protocols and hardware-based safety mechanisms to protect against unauthorized access and ensure data integrity.
  • High-Resolution Timers: Precision timers support intricate timing operations, which are essential for real-time applications.
  • Analog-to-Digital Converters (ADCs): High-precision ADCs provide accurate analog signal measurement, critical for sensor-based applications.
  • Memory Resources: Ample on-chip memory, including Flash and RAM, allows for efficient code execution and data storage.
  • Energy Efficient: Designed with power-saving modes to ensure energy efficiency without compromising performance.

The QMV72DP5 is also supported by STMicroelectronics' comprehensive development ecosystem, which includes development tools, software libraries, and real-time operating system (RTOS) integrations. This ecosystem accelerates the development process, enabling designers to bring their products to market faster.

In summary, the QMV72DP5 from STMicroelectronics is a versatile and powerful MCU that offers a balance of performance, security, and energy efficiency. It is well-suited for developers looking to create sophisticated and reliable embedded systems in various high-demand sectors.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess